Vishay Precision Group SMD 10uF 16V 1.8 Ohm Capacitor 293D106X9016C2WE3

Description
Cap Tant Solid 10uF 16V C CASE 10% (6 X 3.2 X 2.5mm) Inward L SMD 6032-28 1.8 Ohm 125°C T/R Product overview: 293D106X9016C2WE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 16V, 1.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 16V, 1.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D106X9016C2WE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 10uF 16V C CASE 10% (6 X 3.2 X 2.5mm) Inward L SMD 6032-28 1.8 Ohm 125°C T/R Product overview: 293D106X9016C2WE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 16V, 1.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 16V, 1.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D106X9016C2WE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 10uF 16V 1.8 Ohm Capacitor
59-293D106X9016C2WE3
SMD 10uF 16V 1.8 Ohm Capacitor 59-293D106X9016C2WE3
Cap Tant Solid 10uF 16V C CASE 10% (6 X 3.2 X 2.5mm) Inward L SMD 6032-28 1.8 Ohm 125°C T/R Product overview: 293D106X9016C2WE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 16V, 1.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 16V, 1.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D106X9016C2WE3 can be used for catalog matching and distributor lookup.

Cap Tant Solid 10uF 16V C CASE 10% (6 X 3.2 X 2.5mm) Inward L SMD 6032-28 1.8 Ohm 125°C T/R Product overview: 293D106X9016C2WE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 16V, 1.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 16V, 1.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D106X9016C2WE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-293D106X9016C2WE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D106X9016C2WE3TR-ND
Tantalum Capacitors 718-293D106X9016C2WE3TR-ND
293D106X9016C2WE3

293D106X9016C2WE3

Buy Now Datasheet
Tantalum Capacitors - 718-293D106X9016C2WE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D106X9016C2WE3DKR-ND
Tantalum Capacitors 718-293D106X9016C2WE3DKR-ND
293D106X9016C2WE3

293D106X9016C2WE3

Buy Now Datasheet
Tantalum Capacitors - 718-293D106X9016C2WE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D106X9016C2WE3CT-ND
Tantalum Capacitors 718-293D106X9016C2WE3CT-ND
293D106X9016C2WE3

293D106X9016C2WE3

Buy Now Datasheet
Capacitor,10Uf,16Vdc,10-% Tol,10+% Tol Rohs Compliant Vishay - 09K5845 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,10Uf,16Vdc,10-% Tol,10+% Tol Rohs Compliant Vishay
09K5845
Capacitor,10Uf,16Vdc,10-% Tol,10+% Tol Rohs Compliant Vishay 09K5845
Capacitor,10uF,16VDC ,10-% Tol,10+% Tol RoHS Compliant: Yes

Capacitor,10uF,16VDC,10-% Tol,10+% Tol RoHS Compliant: Yes

Supplier's Site
Cap, 10Uf, 16V, Tant, Case C; Capacitance Vishay - 37AJ7769 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 16V, Tant, Case C; Capacitance Vishay
37AJ7769
Cap, 10Uf, 16V, Tant, Case C; Capacitance Vishay 37AJ7769
CAP, 10UF, 16V, TANT, CASE C; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.8ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:250mA; Product Length:6mmRoHS Compliant: Yes

CAP, 10UF, 16V, TANT, CASE C; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.8ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:250mA; Product Length:6mmRoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D106X9016C2WE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D106X9016C2WE3
Capacitors - Tantalum Capacitors 293D106X9016C2WE3
293D106X9016C2WE3

293D106X9016C2WE3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-293D106X9016C2WE3 718-293D106X9016C2WE3TR-ND 718-293D106X9016C2WE3DKR-ND 09K5845 37AJ7769 293D106X9016C2WE3
Product Name SMD 10uF 16V 1.8 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Capacitor,10Uf,16Vdc,10-% Tol,10+% Tol Rohs Compliant Vishay Cap, 10Uf, 16V, Tant, Case C; Capacitance Vishay Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 1.00E7 microF 10 microF 10 microF
WVDC 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101133U030AH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0505J1500220JQT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701282 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details