10µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.8Ohm
10µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.8Ohm
10µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.8Ohm
10uF 16V Tantalum Cap, 1.8R ESR, 125°C, 5% Tol, SMD Product overview: 293D106X5016C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D106X5016C2TE3
CAP TANT 10UF 5% 16V 2312
CAP, TANT, 10UF, 16V, CASE C, REEL; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 5%; ESR:1.8ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:250mA RoHS Compliant: Yes
CAP, TANT, 10UF, 16V, CASE C; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 5%; ESR:1.8ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:250mA; Product Length:6mm RoHS Compliant: Yes
CAP TANT 10UF 5% 16V 2312
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-1958-2-ND | 718-1958-6-ND | 59-293D106X5016C2TE3 | 293D106X5016C2TE3 | 09K5822 | 293D106X5016C2TE3 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 10uF 16V Capacitor | Capacitors - Tantalum Capacitors | Cap, Tant, 10Uf, 16V, Case C, Reel; Capacitance Vishay | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF |