Vishay Intertechnology, Inc. Tantalum Capacitors 293D156X9035D2TE3

Description
Capacitor Tantalum SMT 293D 35V 15uF
Request a Quote Datasheet
Description
Capacitor Tantalum SMT 293D 35V 15uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 6843960 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6843960
Tantalum Capacitors 6843960
Capacitor Tantalum SMT 293D 35V 15uF

Capacitor Tantalum SMT 293D 35V 15uF

Supplier's Site
Tantalum Capacitors - 6843960P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6843960P
Tantalum Capacitors 6843960P
Capacitor Tantalum SMT 293D 35V 15uF

Capacitor Tantalum SMT 293D 35V 15uF

Supplier's Site
Tantalum Capacitors - 1693329 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1693329
Tantalum Capacitors 1693329
Capacitor Tantalum SMT 293D 35V 15uF

Capacitor Tantalum SMT 293D 35V 15uF

Supplier's Site
Tantalum Capacitors - 718-1061-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1061-6-ND
Tantalum Capacitors 718-1061-6-ND
15µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 700mOhm

15µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 700mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1061-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1061-1-ND
Tantalum Capacitors 718-1061-1-ND
15µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 700mOhm

15µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 700mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1061-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1061-2-ND
Tantalum Capacitors 718-1061-2-ND
15µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 700mOhm

15µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 700mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 15uF 35V Capacitor
59-293D156X9035D2TE3
SMD 15uF 35V Capacitor 59-293D156X9035D2TE3
15uF 35V Tantalum Capacitor, 2917 SMD Product overview: 293D156X9035D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D156X9035D2TE3 can be used for catalog matching and distributor lookup.

15uF 35V Tantalum Capacitor, 2917 SMD Product overview: 293D156X9035D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D156X9035D2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CAP TANT 15UF 35V 10% 2917 - 874-293D156X9035D2TE3 - Utmel Electronic Limited
Hong Kong, China
CAP TANT 15UF 35V 10% 2917
874-293D156X9035D2TE3
CAP TANT 15UF 35V 10% 2917 874-293D156X9035D2TE3
CAP TANT 15UF 35V 10% 2917

CAP TANT 15UF 35V 10% 2917

Supplier's Site
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 15 F, 10%, 35 V, 2917 [7343 Metric] Rohs Compliant Vishay - 47R4627 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 15 F, 10%, 35 V, 2917 [7343 Metric] Rohs Compliant Vishay
47R4627
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 15 F, 10%, 35 V, 2917 [7343 Metric] Rohs Compliant Vishay 47R4627
Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 15 F, 10%, 35 V, 2917 [7343 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 15 F, 10%, 35 V, 2917 [7343 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 15Uf, 35V, Tant, Case D Rohs Compliant Vishay - 69AH4634 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 15Uf, 35V, Tant, Case D Rohs Compliant Vishay
69AH4634
Cap, 15Uf, 35V, Tant, Case D Rohs Compliant Vishay 69AH4634
CAP, 15UF, 35V, TANT, CASE D ROHS COMPLIANT: YES

CAP, 15UF, 35V, TANT, CASE D ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D156X9035D2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D156X9035D2TE3
Capacitors - Tantalum Capacitors 293D156X9035D2TE3
CAP TANT 15UF 10% 35V 2917

CAP TANT 15UF 10% 35V 2917

Supplier's Site
Tantalum Capacitors - 293D156X9035D2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D156X9035D2TE3
Tantalum Capacitors 293D156X9035D2TE3
CAP TANT 15UF 10% 35V 2917

CAP TANT 15UF 10% 35V 2917

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 6843960 6843960P 718-1061-6-ND 718-1061-1-ND 59-293D156X9035D2TE3 874-293D156X9035D2TE3 47R4627 293D156X9035D2TE3 293D156X9035D2TE3
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors SMD 15uF 35V Capacitor CAP TANT 15UF 35V 10% 2917 Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 15 F, 10%, 35 V, 2917 [7343 Metric] Rohs Compliant Vishay Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum
Electrostatic Capacitors MnO2 Tantalum
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Capacitors - Aluminum Electrolytic Capacitors - 226UVK035MEW - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers