Vishay Intertechnology, Inc. Tantalum Capacitors 293D156X0004A2TE3

Description
15µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 3.4Ohm
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 3.4Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 293D156X0004A2TE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
293D156X0004A2TE3-ND
Tantalum Capacitors 293D156X0004A2TE3-ND
15µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 3.4Ohm

15µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 3.4Ohm

Buy Now Datasheet
Tantalum Capacitors - 293D156X0004A2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D156X0004A2TE3
Tantalum Capacitors 293D156X0004A2TE3
CAP TANT 15UF 20% 4V 1206

CAP TANT 15UF 20% 4V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 293D156X0004A2TE3-ND 293D156X0004A2TE3
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Polymer - 277XMPL002MG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers