Vishay Precision Group Tantalum Capacitors 293D106X96R3A2TE3

Description
10µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 3.4Ohm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 3.4Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1126-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1126-6-ND
Tantalum Capacitors 718-1126-6-ND
10µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 3.4Ohm

10µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 3.4Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1126-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1126-2-ND
Tantalum Capacitors 718-1126-2-ND
10µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 3.4Ohm

10µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 3.4Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1126-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1126-1-ND
Tantalum Capacitors 718-1126-1-ND
10µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 3.4Ohm

10µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 3.4Ohm

Buy Now Datasheet
Tantalum Capacitors - 293D106X96R3A2TE3 - 1003704-293D106X96R3A2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 293D106X96R3A2TE3
1003704-293D106X96R3A2TE3
Tantalum Capacitors - 293D106X96R3A2TE3 1003704-293D106X96R3A2TE3
Manufacturer: Vishay Win Source Part Number: 1003704-293D106X96R3 A2TE3 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 6.3V Height - Seated (Max): 0.071" (1.80mm) Mounting: SMD (SMT) Capacitance: 10μF Tolerance: ±10% Manufacturer Size Code: A ESR: 3.4 Ohm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1003704-293D106X96R3A2TE3
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 6.3V
Height - Seated (Max): 0.071" (1.80mm)
Mounting: SMD (SMT)
Capacitance: 10μF
Tolerance: ±10%
Manufacturer Size Code: A
ESR: 3.4 Ohm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Tantalum Capacitors - 6843913 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6843913
Tantalum Capacitors 6843913
Vishay 293D106X96R3A2TE3

Vishay 293D106X96R3A2TE3

Supplier's Site
Tantalum Capacitors - 6843913P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6843913P
Tantalum Capacitors 6843913P
Vishay 293D106X96R3A2TE3

Vishay 293D106X96R3A2TE3

Supplier's Site
Tantalum Capacitors - 1693316 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1693316
Tantalum Capacitors 1693316
Vishay 293D106X96R3A2TE3

Vishay 293D106X96R3A2TE3

Supplier's Site
Singapore, Singapore
SMD 10uF 6.3V Capacitor
59-293D106X96R3A2TE3
SMD 10uF 6.3V Capacitor 59-293D106X96R3A2TE3
10uF 6.3V Tantalum Capacitor, 1206 SMD Product overview: 293D106X96R3A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D106X96R3A2TE3 can be used for catalog matching and distributor lookup.

10uF 6.3V Tantalum Capacitor, 1206 SMD Product overview: 293D106X96R3A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D106X96R3A2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D106X96R3A2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D106X96R3A2TE3
Capacitors - Tantalum Capacitors 293D106X96R3A2TE3
CAP TANT 10UF 10% 6.3V 1206

CAP TANT 10UF 10% 6.3V 1206

Supplier's Site
Tantalum Capacitors - 293D106X96R3A2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D106X96R3A2TE3
Tantalum Capacitors 293D106X96R3A2TE3
CAP TANT 10UF 10% 6.3V 1206

CAP TANT 10UF 10% 6.3V 1206

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
293D106X96R3A2TE3
Capacitors >> Tantalum Capacitors 293D106X96R3A2TE3
10uF 6.3V 3.4Ω ±10% 1206 Tantalum Capacitors ROHS

10uF 6.3V 3.4Ω ±10% 1206 Tantalum Capacitors ROHS

Supplier's Site Datasheet
Tantalum Capacitor, 10Uf 6.3V 3.4 Ohm 10%, 3216-18, Full Reel; Capacitance Vishay - 27X7905 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf 6.3V 3.4 Ohm 10%, 3216-18, Full Reel; Capacitance Vishay
27X7905
Tantalum Capacitor, 10Uf 6.3V 3.4 Ohm 10%, 3216-18, Full Reel; Capacitance Vishay 27X7905
TANTALUM CAPACITOR, 10UF 6.3V 3.4 OHM 10%, 3216-18, FULL REEL; Capacitance:10µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:3.4ohm; Manufacturer Size Code:A; Product Length:3.2mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF 6.3V 3.4 OHM 10%, 3216-18, FULL REEL; Capacitance:10µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:3.4ohm; Manufacturer Size Code:A; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 10 F, 10%, 6.3 V, 1206 [3216 Metric] Rohs Compliant Vishay - 47R4613 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 10 F, 10%, 6.3 V, 1206 [3216 Metric] Rohs Compliant Vishay
47R4613
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 10 F, 10%, 6.3 V, 1206 [3216 Metric] Rohs Compliant Vishay 47R4613
Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 10 F, 10%, 6.3 V, 1206 [3216 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 10 F, 10%, 6.3 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Uf, 6.3V, Tant, Case A Rohs Compliant Vishay - 69AH4629 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 6.3V, Tant, Case A Rohs Compliant Vishay
69AH4629
Cap, 10Uf, 6.3V, Tant, Case A Rohs Compliant Vishay 69AH4629
CAP, 10UF, 6.3V, TANT, CASE A ROHS COMPLIANT: YES

CAP, 10UF, 6.3V, TANT, CASE A ROHS COMPLIANT: YES

Supplier's Site
Tantalum Capacitors - 293D106X96R3A2TE3 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
293D106X96R3A2TE3
Tantalum Capacitors 293D106X96R3A2TE3
CAP TANT 10UF 10% 6.3V 1206

CAP TANT 10UF 10% 6.3V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1126-6-ND 718-1126-2-ND 1003704-293D106X96R3A2TE3 6843913 6843913P 59-293D106X96R3A2TE3 293D106X96R3A2TE3 293D106X96R3A2TE3 293D106X96R3A2TE3 27X7905 47R4613 293D106X96R3A2TE3
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - 293D106X96R3A2TE3 Tantalum Capacitors Tantalum Capacitors SMD 10uF 6.3V Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitors >> Tantalum Capacitors Tantalum Capacitor, 10Uf 6.3V 3.4 Ohm 10%, 3216-18, Full Reel; Capacitance Vishay Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 10 F, 10%, 6.3 V, 1206 [3216 Metric] Rohs Compliant Vishay Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C17AH101K-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Aluminum Electrolytic - 101C733U016AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details