Vishay Precision Group Tantalum Capacitors - 293D156X9010A2TE3 293D156X9010A2TE3

Description
Manufacturer: Vishay Sprague Win Source Part Number: 762098-293D156X9010A 2TE3 Series: TANTAMOUNT, 293D Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 1206 (3216 Metric) Mounting: SMD Capacitance: 15μF Tolerance: ±10% ESR (Equivalent Series Resistance): 2.9 Ohm Manufacturer Size Code: A Family Name: 293D Categories: Capacitors Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Maximum): 0.071" (1.80mm) Voltage Rating DC: 10V Alternative Parts (Cross-Reference): TAJA156K010RTX; F931A156KAA; 07016-030KCCA; ; Introduction Date: September 25, 2001 ECCN: EAR99 Country of Origin: China, Israel Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Vishay Sprague Win Source Part Number: 762098-293D156X9010A 2TE3 Series: TANTAMOUNT, 293D Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 1206 (3216 Metric) Mounting: SMD Capacitance: 15μF Tolerance: ±10% ESR (Equivalent Series Resistance): 2.9 Ohm Manufacturer Size Code: A Family Name: 293D Categories: Capacitors Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Maximum): 0.071" (1.80mm) Voltage Rating DC: 10V Alternative Parts (Cross-Reference): TAJA156K010RTX; F931A156KAA; 07016-030KCCA; ; Introduction Date: September 25, 2001 ECCN: EAR99 Country of Origin: China, Israel Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 293D156X9010A2TE3 is a solid tantalum surface mount chip capacitor from Lingto Electronic Limited, designed for standard industrial applications. It features a capacitance of 15 µF with a voltage rating of 10 V and a tolerance of ±10%. The operating temperature range is from -55 °C to +125 °C, with voltage derating required above 85 °C. This capacitor is 100% surge current tested and is available in a molded case that is compatible with high-volume automatic pick and place equipment. It has a moisture sensitivity level of 1 and is compliant with RoHS standards. The capacitor is suitable for use in various applications, including industrial and telecom infrastructure.

Datasheet Summary
Powered by GS/AI

The 293D156X9010A2TE3 is a solid tantalum surface mount chip capacitor from Lingto Electronic Limited, designed for standard industrial applications. It features a capacitance of 15 µF with a voltage rating of 10 V and a tolerance of ±10%. The operating temperature range is from -55 °C to +125 °C, with voltage derating required above 85 °C. This capacitor is 100% surge current tested and is available in a molded case that is compatible with high-volume automatic pick and place equipment. It has a moisture sensitivity level of 1 and is compliant with RoHS standards. The capacitor is suitable for use in various applications, including industrial and telecom infrastructure.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 293D156X9010A2TE3 - 762098-293D156X9010A2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 293D156X9010A2TE3
762098-293D156X9010A2TE3
Tantalum Capacitors - 293D156X9010A2TE3 762098-293D156X9010A2TE3
Manufacturer: Vishay Sprague Win Source Part Number: 762098-293D156X9010A 2TE3 Series: TANTAMOUNT, 293D Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 1206 (3216 Metric) Mounting: SMD Capacitance: 15μF Tolerance: ±10% ESR (Equivalent Series Resistance): 2.9 Ohm Manufacturer Size Code: A Family Name: 293D Categories: Capacitors Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Maximum): 0.071" (1.80mm) Voltage Rating DC: 10V Alternative Parts (Cross-Reference): TAJA156K010RTX; F931A156KAA; 07016-030KCCA; ; Introduction Date: September 25, 2001 ECCN: EAR99 Country of Origin: China, Israel Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Sprague
Win Source Part Number: 762098-293D156X9010A2TE3
Series: TANTAMOUNT, 293D
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 1206 (3216 Metric)
Mounting: SMD
Capacitance: 15μF
Tolerance: ±10%
ESR (Equivalent Series Resistance): 2.9 Ohm
Manufacturer Size Code: A
Family Name: 293D
Categories: Capacitors
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Maximum): 0.071" (1.80mm)
Voltage Rating DC: 10V
Alternative Parts (Cross-Reference): TAJA156K010RTX; F931A156KAA; 07016-030KCCA; ;
Introduction Date: September 25, 2001
ECCN: EAR99
Country of Origin: China, Israel
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SMD 15uF 10V Capacitor
59-293D156X9010A2TE3
SMD 15uF 10V Capacitor 59-293D156X9010A2TE3
Tantalum Capacitor 15uF 10V 10% 3216 SMD 2.9R 125C Product overview: 293D156X9010A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D156X9010A2TE3 can be used for catalog matching and distributor lookup.

Tantalum Capacitor 15uF 10V 10% 3216 SMD 2.9R 125C Product overview: 293D156X9010A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D156X9010A2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-2134-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2134-1-ND
Tantalum Capacitors 718-2134-1-ND
15µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2.9Ohm

15µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2.9Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-2134-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2134-2-ND
Tantalum Capacitors 718-2134-2-ND
15µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2.9Ohm

15µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2.9Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-2134-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2134-6-ND
Tantalum Capacitors 718-2134-6-ND
15µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2.9Ohm

15µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2.9Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 293D156X9010A2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D156X9010A2TE3
Capacitors - Tantalum Capacitors 293D156X9010A2TE3
CAP TANT 15UF 10% 10V 1206

CAP TANT 15UF 10% 10V 1206

Supplier's Site
Tantalum Capacitor, 15Uf 10V, 2.9 Ohm, 0.1, 3216-18, Full Reel; Capacitance Vishay - 65K2829 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 15Uf 10V, 2.9 Ohm, 0.1, 3216-18, Full Reel; Capacitance Vishay
65K2829
Tantalum Capacitor, 15Uf 10V, 2.9 Ohm, 0.1, 3216-18, Full Reel; Capacitance Vishay 65K2829
TANTALUM CAPACITOR, 15UF 10V, 2.9 OHM, 0.1, 3216-18, FULL REEL; Capacitance:15µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:2.9ohm; Manufacturer Size Code:A; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 15UF 10V, 2.9 OHM, 0.1, 3216-18, FULL REEL; Capacitance:15µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:2.9ohm; Manufacturer Size Code:A; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - 293D156X9010A2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D156X9010A2TE3
Tantalum Capacitors 293D156X9010A2TE3
CAP TANT 15UF 10% 10V 1206

CAP TANT 15UF 10% 10V 1206

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 762098-293D156X9010A2TE3 59-293D156X9010A2TE3 718-2134-1-ND 718-2134-6-ND 293D156X9010A2TE3 65K2829 293D156X9010A2TE3
Product Name Tantalum Capacitors - 293D156X9010A2TE3 SMD 15uF 10V Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 15Uf 10V, 2.9 Ohm, 0.1, 3216-18, Full Reel; Capacitance Vishay Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF 15 microF 15 microF 15 microF 15 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 10 volts 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 106AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-0603F0500391GCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers