100uF 4V Tantalum Capacitor, 1.8R ESR, 125C, SMD, 3528 Product overview: 293D107X9004B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 4V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D107X9004B2TE3
100µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 1.8Ohm
100µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 1.8Ohm
100µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 1.8Ohm
CAP TANT 100UF 10% 4V 1411
TANTALUM CAPACITOR, 100UF 4V, 1.8 OHM, 0.1, 3528-21; Capacitance:100µF; Voltage(DC):4V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:1.8ohm; Manufacturer Size Code:B; Failure Rate:-; Qualification:- RoHS Compliant: Yes
TANTALUM CAPACITOR, 100UF 4V, 1.8 OHM, 0.1, 3528-21, FULL REEL; Capacitance:100µF; Voltage(DC):4V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:1.8ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes
CAP TANT 100UF 10% 4V 1411
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-293D107X9004B2TE3 | 718-293D107X9004B2TE3CT-ND | 718-293D107X9004B2TE3DKR-ND | 293D107X9004B2TE3 | 99M0349 | 293D107X9004B2TE3 |
| Product Name | SMD 100uF 4V Capacitor | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitor, 100Uf 4V, 1.8 Ohm, 0.1, 3528-21; Capacitance Vishay | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||
| RoHS Compliant | Yes | Yes | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF |