1.5uF 35V Tantalum Capacitor, 3528 SMD, 4.2 Ohm ESR, 125°C Product overview: 293D155X9035B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5uF, 35V, 4.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1.5uF, 35V, 4.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D155X9035B2TE3
1.5µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 4.2Ohm
1.5µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 4.2Ohm
1.5µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 4.2Ohm
TANTALUM CAPACITOR, 1.5UF 35V 4.2 OHM 10%, 3528-21; Capacitance:1.5µF; Voltage(DC):35V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:4.2ohm; Manufacturer Size Code:B; Failure Rate:-; Qualification:- RoHS Compliant: Yes
CAP TANT 1.5UF 10% 35V 1411
CAP TANT 1.5UF 10% 35V 1411
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-293D155X9035B2TE3 | 718-293D155X9035B2TE3TR-ND | 718-293D155X9035B2TE3DKR-ND | 65K2824 | 293D155X9035B2TE3 | 293D155X9035B2TE3 |
| Product Name | SMD 1.5uF 35V 4.2 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 1.5Uf 35V 4.2 Ohm 10%, 3528-21; Capacitance Vishay | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||
| RoHS Compliant | Yes | Yes | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 1.5 microF | 1.5 microF | 1.5 microF | 1.5 microF | 1.5 microF | 1.5 microF |