10uF 16V Tantalum Capacitor, 3528 SMD, 2 Ohm ESR, 125°C Product overview: 293D106X9016B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 16V, 2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 16V, 2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D106X9016B2TE3
Capacitor Tantalum SMT 293D 16V 10uF
Capacitor Tantalum SMT 293D 16V 10uF
Capacitor Tantalum SMT 293D 16V 10uF
10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2Ohm
10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2Ohm
10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2Ohm
CAP TANT 10UF 10% 16V 1411
CAP TANT 10UF 10% 16V 1411
CAP TANT 10UF 10% 16V 1411
TANTALUM CAPACITOR, 10UF 16V, 2.5 OHM, 0.1, 3528-21; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:2.5ohm; Manufacturer Size Code:B; Failure Rate:-; Qualification:- RoHS Compliant: Yes
TANTALUM CAPACITOR, 10UF 16V, 2.5 OHM, 0.1, 3528-21, FULL REEL; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:2.5ohm; Manufacturer Size Code:B; Dissipation Factor:6% RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 10 F, 10%, 16 V, 1411 [3528 Metric] RoHS Compliant: Yes
CAP, 10UF, 16V, TANT, CASE B ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-293D106X9016B2TE3 | 6843894 | 6843894P | 718-1124-2-ND | 718-1124-6-ND | 293D106X9016B2TE3 | 293D106X9016B2TE3 | 293D106X9016B2TE3 | 65K2814 | 47R4608 |
| Product Name | SMD 10uF 16V 2 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 10Uf 16V, 2.5 Ohm, 0.1, 3528-21; Capacitance Vishay | Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 10 F, 10%, 16 V, 1411 [3528 Metric] Rohs Compliant Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | ||||
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||||
| Electrolytic Capacitors | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF |