Vishay Precision Group Tantalum Capacitors 293D156X96R3A2TE3

Description
15µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2.9Ohm
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2.9Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-293D156X96R3A2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D156X96R3A2TE3TR-ND
Tantalum Capacitors 718-293D156X96R3A2TE3TR-ND
15µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2.9Ohm

15µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2.9Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D156X96R3A2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D156X96R3A2TE3DKR-ND
Tantalum Capacitors 718-293D156X96R3A2TE3DKR-ND
15µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2.9Ohm

15µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2.9Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D156X96R3A2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D156X96R3A2TE3CT-ND
Tantalum Capacitors 718-293D156X96R3A2TE3CT-ND
15µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2.9Ohm

15µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2.9Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 15uF 6.3V 2.9 Ohm Capacitor
59-293D156X96R3A2TE3
SMD 15uF 6.3V 2.9 Ohm Capacitor 59-293D156X96R3A2TE3
Tantalum Capacitor 15uF 6.3V 10% 3216 SMD 2.9 Ohm 125C Product overview: 293D156X96R3A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 6.3V, 2.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 6.3V, 2.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D156X96R3A2TE3 can be used for catalog matching and distributor lookup.

Tantalum Capacitor 15uF 6.3V 10% 3216 SMD 2.9 Ohm 125C Product overview: 293D156X96R3A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 6.3V, 2.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 6.3V, 2.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D156X96R3A2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 293D156X96R3A2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D156X96R3A2TE3
Tantalum Capacitors 293D156X96R3A2TE3
CAP TANT 15UF 10% 6.3V 1206

CAP TANT 15UF 10% 6.3V 1206

Supplier's Site Datasheet
Capacitor Tant, 15Uf 6.3V 2.9 Ohm 10%, 3216-18, Full Reel; Capacitance Vishay - 65K2835 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 15Uf 6.3V 2.9 Ohm 10%, 3216-18, Full Reel; Capacitance Vishay
65K2835
Capacitor Tant, 15Uf 6.3V 2.9 Ohm 10%, 3216-18, Full Reel; Capacitance Vishay 65K2835
CAPACITOR TANT, 15UF 6.3V 2.9 OHM 10%, 3216-18, FULL REEL; Capacitance:15µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:2.9ohm; Manufacturer Size Code:A; Failure Rate:- RoHS Compliant: Yes

CAPACITOR TANT, 15UF 6.3V 2.9 OHM 10%, 3216-18, FULL REEL; Capacitance:15µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:2.9ohm; Manufacturer Size Code:A; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 15 F, 10%, 6.3 V, 1206 [3216 Metric] Rohs Compliant Vishay - 47R4628 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 15 F, 10%, 6.3 V, 1206 [3216 Metric] Rohs Compliant Vishay
47R4628
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 15 F, 10%, 6.3 V, 1206 [3216 Metric] Rohs Compliant Vishay 47R4628
Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 15 F, 10%, 6.3 V, 1206 [3216 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 15 F, 10%, 6.3 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-293D156X96R3A2TE3TR-ND 718-293D156X96R3A2TE3DKR-ND 59-293D156X96R3A2TE3 293D156X96R3A2TE3 65K2835 47R4628
Product Name Tantalum Capacitors Tantalum Capacitors SMD 15uF 6.3V 2.9 Ohm Capacitor Tantalum Capacitors Capacitor Tant, 15Uf 6.3V 2.9 Ohm 10%, 3216-18, Full Reel; Capacitance Vishay Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 15 F, 10%, 6.3 V, 1206 [3216 Metric] Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Aluminum Electrolytic - 226SVH025MDR - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Ceramic Capacitors - 0603J0100332KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers