Vishay Intertechnology, Inc. Tantalum Capacitors 293D156X06R3A2TE3

Description
15µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2.9Ohm
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2.9Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 293D156X06R3A2TE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
293D156X06R3A2TE3-ND
Tantalum Capacitors 293D156X06R3A2TE3-ND
15µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2.9Ohm

15µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2.9Ohm

Buy Now Datasheet
Tantalum Capacitors - 293D156X06R3A2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D156X06R3A2TE3
Tantalum Capacitors 293D156X06R3A2TE3
CAP TANT 15UF 20% 6.3V 1206

CAP TANT 15UF 20% 6.3V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D156X06R3A2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D156X06R3A2TE3
Capacitors - Tantalum Capacitors 293D156X06R3A2TE3
CAP TANT 15UF 20% 6.3V 1206

CAP TANT 15UF 20% 6.3V 1206

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 293D156X06R3A2TE3-ND 293D156X06R3A2TE3 293D156X06R3A2TE3
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0402J0500121JXTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Tantalum Capacitors - TAS155K075P1C - 936105-TAS155K075P1C - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Mounting Style Through Hole
View Details