Vishay Precision Group Tantalum Capacitors 293D156X9025B2TE3

Description
293D156X9025B2TE3
Request a Quote Datasheet
Description
293D156X9025B2TE3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-293D156X9025B2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D156X9025B2TE3DKR-ND
Tantalum Capacitors 718-293D156X9025B2TE3DKR-ND
293D156X9025B2TE3

293D156X9025B2TE3

Buy Now Datasheet
Tantalum Capacitors - 718-293D156X9025B2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D156X9025B2TE3TR-ND
Tantalum Capacitors 718-293D156X9025B2TE3TR-ND
293D156X9025B2TE3

293D156X9025B2TE3

Buy Now Datasheet
Tantalum Capacitors - 718-293D156X9025B2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D156X9025B2TE3CT-ND
Tantalum Capacitors 718-293D156X9025B2TE3CT-ND
293D156X9025B2TE3

293D156X9025B2TE3

Buy Now Datasheet
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 15 F, 10%, 25 V, 1411 [3528 Metric] Rohs Compliant Vishay - 08X2309 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 15 F, 10%, 25 V, 1411 [3528 Metric] Rohs Compliant Vishay
08X2309
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 15 F, 10%, 25 V, 1411 [3528 Metric] Rohs Compliant Vishay 08X2309
Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 15 F, 10%, 25 V, 1411 [3528 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 15 F, 10%, 25 V, 1411 [3528 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 15 F, 10%, 25 V, 1411 [3528 Metric] Vishay - 86R7013 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 15 F, 10%, 25 V, 1411 [3528 Metric] Vishay
86R7013
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 15 F, 10%, 25 V, 1411 [3528 Metric] Vishay 86R7013
Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 15 F, 10%, 25 V, 1411 [3528 Metric]

Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 15 F, 10%, 25 V, 1411 [3528 Metric]

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D156X9025B2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D156X9025B2TE3
Capacitors - Tantalum Capacitors 293D156X9025B2TE3
Capacitors - Tantalum Capacitors

Capacitors - Tantalum Capacitors

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-293D156X9025B2TE3DKR-ND 718-293D156X9025B2TE3TR-ND 08X2309 86R7013 293D156X9025B2TE3
Product Name Tantalum Capacitors Tantalum Capacitors Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 15 F, 10%, 25 V, 1411 [3528 Metric] Rohs Compliant Vishay Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 15 F, 10%, 25 V, 1411 [3528 Metric] Vishay Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Film Paper Film Capacitors - 254LC3700KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Aluminium Capacitors - 1701290 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details