Vishay Intertechnology, Inc. SMD 15uF 50V Capacitor 293D156X0050E2TE3

Description
15uF 50V Tantalum Capacitor, 2917 SMD Product overview: 293D156X0050E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D156X0050E2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
15uF 50V Tantalum Capacitor, 2917 SMD Product overview: 293D156X0050E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D156X0050E2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 15uF 50V Capacitor
59-293D156X0050E2TE3
SMD 15uF 50V Capacitor 59-293D156X0050E2TE3
15uF 50V Tantalum Capacitor, 2917 SMD Product overview: 293D156X0050E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D156X0050E2TE3 can be used for catalog matching and distributor lookup.

15uF 50V Tantalum Capacitor, 2917 SMD Product overview: 293D156X0050E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D156X0050E2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-1750-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1750-1-ND
Tantalum Capacitors 718-1750-1-ND
15µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 800mOhm

15µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 800mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1750-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1750-6-ND
Tantalum Capacitors 718-1750-6-ND
15µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 800mOhm

15µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 800mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1750-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1750-2-ND
Tantalum Capacitors 718-1750-2-ND
15µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 800mOhm

15µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 800mOhm

Buy Now Datasheet
Tantalum Capacitors - 293D156X0050E2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D156X0050E2TE3
Tantalum Capacitors 293D156X0050E2TE3
CAP TANT 15UF 20% 50V 2917

CAP TANT 15UF 20% 50V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D156X0050E2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D156X0050E2TE3
Capacitors - Tantalum Capacitors 293D156X0050E2TE3
CAP TANT 15UF 20% 50V 2917

CAP TANT 15UF 20% 50V 2917

Supplier's Site
Cap, 15Uf, 50V, Tant, Case E; Capacitance Vishay - 37AJ7775 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 15Uf, 50V, Tant, Case E; Capacitance Vishay
37AJ7775
Cap, 15Uf, 50V, Tant, Case E; Capacitance Vishay 37AJ7775
CAP, 15UF, 50V, TANT, CASE E; Capacitance:15µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.8ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:450mA; Product Height:4mmRoHS Compliant: Yes

CAP, 15UF, 50V, TANT, CASE E; Capacitance:15µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.8ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:450mA; Product Height:4mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-293D156X0050E2TE3 718-1750-1-ND 718-1750-6-ND 293D156X0050E2TE3 293D156X0050E2TE3 37AJ7775
Product Name SMD 15uF 50V Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Cap, 15Uf, 50V, Tant, Case E; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Film Paper Film Capacitors - 105K400CS6G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Aluminium Capacitors - 1701036 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details