1.5uF 25V Tantalum Capacitor, 1206 SMD, Solid, Polarized Product overview: 293D155X9025A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1.5uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D155X9025A2TE3
1.5µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 6.7Ohm
1.5µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 6.7Ohm
1.5µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 6.7Ohm
CAP TANT 1.5UF 10% 25V 1206
Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 1.5 F, 10%, 25 V, 1206 [3216 Metric] RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-293D155X9025A2TE3 | 718-1806-6-ND | 718-1806-2-ND | 293D155X9025A2TE3 | 47R4620 |
| Product Name | SMD 1.5uF 25V Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 1.5 F, 10%, 25 V, 1206 [3216 Metric] Rohs Compliant Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 1.5 microF | 1.5 microF | 1.5 microF | 1.5 microF |