Vishay Intertechnology, Inc. Tantalum Capacitors 293D106X9020C2TE3

Description
10µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.7Ohm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.7Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1049-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1049-1-ND
Tantalum Capacitors 718-1049-1-ND
10µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.7Ohm

10µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.7Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1049-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1049-2-ND
Tantalum Capacitors 718-1049-2-ND
10µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.7Ohm

10µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.7Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1049-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1049-6-ND
Tantalum Capacitors 718-1049-6-ND
10µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.7Ohm

10µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.7Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 10uF 20V Capacitor
59-293D106X9020C2TE3
SMD 10uF 20V Capacitor 59-293D106X9020C2TE3
Tantalum Capacitor 10uF 20V 1.7R SMD 125C Product overview: 293D106X9020C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D106X9020C2TE3 can be used for catalog matching and distributor lookup.

Tantalum Capacitor 10uF 20V 1.7R SMD 125C Product overview: 293D106X9020C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D106X9020C2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D106X9020C2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D106X9020C2TE3
Capacitors - Tantalum Capacitors 293D106X9020C2TE3
CAP TANT 10UF 10% 20V 2312

CAP TANT 10UF 10% 20V 2312

Supplier's Site
Tantalum Capacitors - 293D106X9020C2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D106X9020C2TE3
Tantalum Capacitors 293D106X9020C2TE3
CAP TANT 10UF 10% 20V 2312

CAP TANT 10UF 10% 20V 2312

Supplier's Site Datasheet
Tantalum Capacitor, 10Uf 20V, 1.7 Ohm, 0.1, 6032-28; Capacitance Vishay - 09K5848 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf 20V, 1.7 Ohm, 0.1, 6032-28; Capacitance Vishay
09K5848
Tantalum Capacitor, 10Uf 20V, 1.7 Ohm, 0.1, 6032-28; Capacitance Vishay 09K5848
TANTALUM CAPACITOR, 10UF 20V, 1.7 OHM, 0.1, 6032-28; Capacitance:10µF; Voltage(DC):20V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.7ohm; Manufacturer Size Code:C; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF 20V, 1.7 OHM, 0.1, 6032-28; Capacitance:10µF; Voltage(DC):20V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.7ohm; Manufacturer Size Code:C; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Capacitor, Tant, 10Uf, 20V, 2312, Reel; Capacitance Vishay - 71Y7981 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tant, 10Uf, 20V, 2312, Reel; Capacitance Vishay
71Y7981
Capacitor, Tant, 10Uf, 20V, 2312, Reel; Capacitance Vishay 71Y7981
CAPACITOR, TANT, 10UF, 20V, 2312, REEL; Capacitance:10µF; Voltage(DC):20V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.7ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:250mA RoHS Compliant: Yes

CAPACITOR, TANT, 10UF, 20V, 2312, REEL; Capacitance:10µF; Voltage(DC):20V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.7ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:250mA RoHS Compliant: Yes

Supplier's Site
Cap, 10Uf, 20V, Tant, Case C Rohs Compliant Vishay - 69AH4628 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 20V, Tant, Case C Rohs Compliant Vishay
69AH4628
Cap, 10Uf, 20V, Tant, Case C Rohs Compliant Vishay 69AH4628
CAP, 10UF, 20V, TANT, CASE C ROHS COMPLIANT: YES

CAP, 10UF, 20V, TANT, CASE C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1049-1-ND 718-1049-6-ND 59-293D106X9020C2TE3 293D106X9020C2TE3 293D106X9020C2TE3 09K5848 69AH4628
Product Name Tantalum Capacitors Tantalum Capacitors SMD 10uF 20V Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 10Uf 20V, 1.7 Ohm, 0.1, 6032-28; Capacitance Vishay Cap, 10Uf, 20V, Tant, Case C Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101472U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100560KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers