The Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, part number 47R4629, features a capacitance of 15 µF with a tolerance of ±10% and a voltage rating of 6.3 V. It operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. This capacitor is 100% surge current tested and is compliant with RoHS standards. The capacitor is designed with a molded case and is suitable for high-volume automatic pick and place equipment, making it ideal for industrial and telecom infrastructure applications. It meets EIA-535-BAAC mechanical and performance requirements and is categorized as moisture sensitivity level 1. The part is available with matte tin or tin/lead terminations and comes in a standard EIA size of 1411 [3528 Metric]. Engineers may consider this capacitor for projects requiring reliable performance in demanding environments, particularly where space is a constraint due to its surface mount design.
15µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 2.5Ohm
CAP TANT 15UF 10% 6.3V 1411
Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 15 F, 10%, 6.3 V, 1411 [3528 Metric] RoHS Compliant: Yes
Capacitor,15uF,6.3VD
CAP TANT 15UF 10% 6.3V 1411
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 293D156X96R3B2TE3-ND | 293D156X96R3B2TE3 | 47R4629 | 293D156X96R3B2TE3 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 15 F, 10%, 6.3 V, 1411 [3528 Metric] Rohs Compliant Vishay | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 15 microF | 15 microF | 15 microF |