Vishay Precision Group Tantalum Capacitors - 293D156X9016C2TE3 293D156X9016C2TE3

Description
Manufacturer: Vishay Win Source Part Number: 906191-293D156X9016C 2TE3 Series: TANTAMOUNT®, 293D Operating Temperature Range: -55°C ~ 125°C Features: 15 µF Molded Tantalum Capacitors 16 V 2312 (6032 Metric) 1.5Ohm Package: 2312 (6032 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-1813-6, 718-1813-1, 718-1813-2, 293D156X9016C2TE3-ND
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 906191-293D156X9016C 2TE3 Series: TANTAMOUNT®, 293D Operating Temperature Range: -55°C ~ 125°C Features: 15 µF Molded Tantalum Capacitors 16 V 2312 (6032 Metric) 1.5Ohm Package: 2312 (6032 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-1813-6, 718-1813-1, 718-1813-2, 293D156X9016C2TE3-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 293D156X9016C2TE3 - 906191-293D156X9016C2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 293D156X9016C2TE3
906191-293D156X9016C2TE3
Tantalum Capacitors - 293D156X9016C2TE3 906191-293D156X9016C2TE3
Manufacturer: Vishay Win Source Part Number: 906191-293D156X9016C 2TE3 Series: TANTAMOUNT®, 293D Operating Temperature Range: -55°C ~ 125°C Features: 15 µF Molded Tantalum Capacitors 16 V 2312 (6032 Metric) 1.5Ohm Package: 2312 (6032 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-1813-6, 718-1813-1, 718-1813-2, 293D156X9016C2TE3-ND

Manufacturer: Vishay
Win Source Part Number: 906191-293D156X9016C2TE3
Series: TANTAMOUNT®, 293D
Operating Temperature Range: -55°C ~ 125°C
Features: 15 µF Molded Tantalum Capacitors 16 V 2312 (6032 Metric) 1.5Ohm
Package: 2312 (6032 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 718-1813-6, 718-1813-1, 718-1813-2, 293D156X9016C2TE3-ND

Buy Now Datasheet
Tantalum Capacitors - 718-1813-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1813-1-ND
Tantalum Capacitors 718-1813-1-ND
15µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.5Ohm

15µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1813-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1813-2-ND
Tantalum Capacitors 718-1813-2-ND
15µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.5Ohm

15µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1813-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1813-6-ND
Tantalum Capacitors 718-1813-6-ND
15µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.5Ohm

15µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.5Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 15uF 16V Capacitor
59-293D156X9016C2TE3
SMD 15uF 16V Capacitor 59-293D156X9016C2TE3
15uF 16V Tantalum Capacitor, 2312 Case, SMD Product overview: 293D156X9016C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D156X9016C2TE3 can be used for catalog matching and distributor lookup.

15uF 16V Tantalum Capacitor, 2312 Case, SMD Product overview: 293D156X9016C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D156X9016C2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 293D156X9016C2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D156X9016C2TE3
Tantalum Capacitors 293D156X9016C2TE3
CAP TANT 15UF 10% 16V 2312

CAP TANT 15UF 10% 16V 2312

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 15 F, 10%, 16 V, 2312 [6032 Metric] Rohs Compliant Vishay - 47R4624 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 15 F, 10%, 16 V, 2312 [6032 Metric] Rohs Compliant Vishay
47R4624
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 15 F, 10%, 16 V, 2312 [6032 Metric] Rohs Compliant Vishay 47R4624
Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 15 F, 10%, 16 V, 2312 [6032 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 15 F, 10%, 16 V, 2312 [6032 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D156X9016C2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D156X9016C2TE3
Capacitors - Tantalum Capacitors 293D156X9016C2TE3
CAP TANT 15UF 10% 16V 2312

CAP TANT 15UF 10% 16V 2312

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 906191-293D156X9016C2TE3 718-1813-1-ND 718-1813-6-ND 59-293D156X9016C2TE3 293D156X9016C2TE3 47R4624 293D156X9016C2TE3
Product Name Tantalum Capacitors - 293D156X9016C2TE3 Tantalum Capacitors Tantalum Capacitors SMD 15uF 16V Capacitor Tantalum Capacitors Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 15 F, 10%, 16 V, 2312 [6032 Metric] Rohs Compliant Vishay Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; 2312 (6032 Metric)
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C174U7R5BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0504N101K500N-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers