Vishay Intertechnology, Inc. SMD 100uF 6.3V Capacitor 293D107X96R3C2TE3

Description
100uF 6.3V Tantalum Capacitor, 2312 SMD, 800mR ESR Product overview: 293D107X96R3C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D107X96R3C2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100uF 6.3V Tantalum Capacitor, 2312 SMD, 800mR ESR Product overview: 293D107X96R3C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D107X96R3C2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100uF 6.3V Capacitor
59-293D107X96R3C2TE3
SMD 100uF 6.3V Capacitor 59-293D107X96R3C2TE3
100uF 6.3V Tantalum Capacitor, 2312 SMD, 800mR ESR Product overview: 293D107X96R3C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D107X96R3C2TE3 can be used for catalog matching and distributor lookup.

100uF 6.3V Tantalum Capacitor, 2312 SMD, 800mR ESR Product overview: 293D107X96R3C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D107X96R3C2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 293D107X96R3C2TE3 - 762097-293D107X96R3C2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 293D107X96R3C2TE3
762097-293D107X96R3C2TE3
Tantalum Capacitors - 293D107X96R3C2TE3 762097-293D107X96R3C2TE3
Manufacturer: Vishay Sprague Win Source Part Number: 762097-293D107X96R3C 2TE3 Series: TANTAMOUNT, 293D Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2312 Mounting: SMD Capacitance: 100μF Tolerance: ±10% ESR (Equivalent Series Resistance): 800 mOhm Manufacturer Size Code: C Family Name: 293D Categories: Capacitors Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Height - Seated (Maximum): 0.110" (2.79mm) Voltage Rating DC: 6.3V Alternative Parts (Cross-Reference): TAJC107K006S; TCSCS0J107KCAR; NTC-T107K6.3TRC2F; ; Introduction Date: September 25, 2001 ECCN: EAR99 Country of Origin: China, Israel Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Sprague
Win Source Part Number: 762097-293D107X96R3C2TE3
Series: TANTAMOUNT, 293D
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 2312
Mounting: SMD
Capacitance: 100μF
Tolerance: ±10%
ESR (Equivalent Series Resistance): 800 mOhm
Manufacturer Size Code: C
Family Name: 293D
Categories: Capacitors
Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)
Height - Seated (Maximum): 0.110" (2.79mm)
Voltage Rating DC: 6.3V
Alternative Parts (Cross-Reference): TAJC107K006S; TCSCS0J107KCAR; NTC-T107K6.3TRC2F; ;
Introduction Date: September 25, 2001
ECCN: EAR99
Country of Origin: China, Israel
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Tantalum Capacitors - 718-1058-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1058-1-ND
Tantalum Capacitors 718-1058-1-ND
100µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 800mOhm

100µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 800mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1058-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1058-2-ND
Tantalum Capacitors 718-1058-2-ND
100µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 800mOhm

100µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 800mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1058-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1058-6-ND
Tantalum Capacitors 718-1058-6-ND
100µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 800mOhm

100µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 800mOhm

Buy Now Datasheet
Tantalum Capacitors - 293D107X96R3C2TE3 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
293D107X96R3C2TE3
Tantalum Capacitors 293D107X96R3C2TE3
CAP TANT 100UF 10% 6.3V 2312

CAP TANT 100UF 10% 6.3V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D107X96R3C2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D107X96R3C2TE3
Capacitors - Tantalum Capacitors 293D107X96R3C2TE3
CAP TANT 100UF 10% 6.3V 2312

CAP TANT 100UF 10% 6.3V 2312

Supplier's Site
Tantalum Capacitors - 293D107X96R3C2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D107X96R3C2TE3
Tantalum Capacitors 293D107X96R3C2TE3
CAP TANT 100UF 10% 6.3V 2312

CAP TANT 100UF 10% 6.3V 2312

Supplier's Site Datasheet
Cap, 100Μf, 6.3V, 10% Rohs Compliant Vishay - 33AC1131 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 6.3V, 10% Rohs Compliant Vishay
33AC1131
Cap, 100Μf, 6.3V, 10% Rohs Compliant Vishay 33AC1131
CAP, 100µF, 6.3V, 10% ROHS COMPLIANT: YES

CAP, 100µF, 6.3V, 10% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 100Uf, 6.3V, Tant, Case C Rohs Compliant Vishay - 69AH4632 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 6.3V, Tant, Case C Rohs Compliant Vishay
69AH4632
Cap, 100Uf, 6.3V, Tant, Case C Rohs Compliant Vishay 69AH4632
CAP, 100UF, 6.3V, TANT, CASE C ROHS COMPLIANT: YES

CAP, 100UF, 6.3V, TANT, CASE C ROHS COMPLIANT: YES

Supplier's Site
Tantalum Capacitor, 100Uf 6.3V 0.8 Ohm 10%, 6032-28, Full Reel; Capacitance Vishay - 27X7909 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf 6.3V 0.8 Ohm 10%, 6032-28, Full Reel; Capacitance Vishay
27X7909
Tantalum Capacitor, 100Uf 6.3V 0.8 Ohm 10%, 6032-28, Full Reel; Capacitance Vishay 27X7909
TANTALUM CAPACITOR, 100UF 6.3V 0.8 OHM 10%, 6032-28, FULL REEL; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.8ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF 6.3V 0.8 OHM 10%, 6032-28, FULL REEL; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.8ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-293D107X96R3C2TE3 762097-293D107X96R3C2TE3 718-1058-1-ND 718-1058-6-ND 293D107X96R3C2TE3 293D107X96R3C2TE3 293D107X96R3C2TE3 33AC1131 27X7909
Product Name SMD 100uF 6.3V Capacitor Tantalum Capacitors - 293D107X96R3C2TE3 Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Cap, 100Μf, 6.3V, 10% Rohs Compliant Vishay Tantalum Capacitor, 100Uf 6.3V 0.8 Ohm 10%, 6032-28, Full Reel; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100560KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Aluminum Electrolytic - 227AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers