Vishay Intertechnology, Inc. Capacitors - Tantalum Capacitors 293D155X0020A2TE3

Description
Win Source Part Number: 1359671-293D155X0020 A2TE3 Category: Capacitors - Tantalum Capacitors Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 56 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: Vishay Sprague Series: TANTAMOUNT®, 293D Product Status: Active Features: General Purpose Package / Case: 1206 (3216 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 1.5 µF Tolerance: ±20% Voltage - Rated: 20 V ESR (Equivalent Series Resistance): 6.3Ohm Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.071" (1.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: A
Request a Quote Datasheet
Description
Win Source Part Number: 1359671-293D155X0020 A2TE3 Category: Capacitors - Tantalum Capacitors Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 56 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: Vishay Sprague Series: TANTAMOUNT®, 293D Product Status: Active Features: General Purpose Package / Case: 1206 (3216 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 1.5 µF Tolerance: ±20% Voltage - Rated: 20 V ESR (Equivalent Series Resistance): 6.3Ohm Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.071" (1.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum Capacitors - 1359671-293D155X0020A2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1359671-293D155X0020A2TE3
Capacitors - Tantalum Capacitors 1359671-293D155X0020A2TE3
Win Source Part Number: 1359671-293D155X0020 A2TE3 Category: Capacitors - Tantalum Capacitors Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 56 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: Vishay Sprague Series: TANTAMOUNT®, 293D Product Status: Active Features: General Purpose Package / Case: 1206 (3216 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 1.5 µF Tolerance: ±20% Voltage - Rated: 20 V ESR (Equivalent Series Resistance): 6.3Ohm Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.071" (1.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: A

Win Source Part Number: 1359671-293D155X0020A2TE3
Category: Capacitors - Tantalum Capacitors
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 56 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: Vishay Sprague
Series: TANTAMOUNT®, 293D
Product Status: Active
Features: General Purpose
Package / Case: 1206 (3216 Metric)
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 1.5 µF
Tolerance: ±20%
Voltage - Rated: 20 V
ESR (Equivalent Series Resistance): 6.3Ohm
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.071" (1.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Manufacturer Size Code: A

Buy Now Datasheet
Singapore, Singapore
1.5UF 20V Capacitor
59-293D155X0020A2TE3
1.5UF 20V Capacitor 59-293D155X0020A2TE3
CAP TANT 1.5UF 20% 20V 1206 Product overview: 293D155X0020A2TE3 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.5UF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D155X0020A2TE3 can be used for catalog matching and distributor lookup.

CAP TANT 1.5UF 20% 20V 1206 Product overview: 293D155X0020A2TE3 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.5UF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D155X0020A2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 293D155X0020A2TE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
293D155X0020A2TE3-ND
Tantalum Capacitors 293D155X0020A2TE3-ND
1.5µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 6.3Ohm

1.5µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 6.3Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 293D155X0020A2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D155X0020A2TE3
Capacitors - Tantalum Capacitors 293D155X0020A2TE3
CAP TANT 1.5UF 20% 20V 1206

CAP TANT 1.5UF 20% 20V 1206

Supplier's Site
Tantalum Capacitors - 293D155X0020A2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D155X0020A2TE3
Tantalum Capacitors 293D155X0020A2TE3
CAP TANT 1.5UF 20% 20V 1206

CAP TANT 1.5UF 20% 20V 1206

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1359671-293D155X0020A2TE3 59-293D155X0020A2TE3 293D155X0020A2TE3-ND 293D155X0020A2TE3 293D155X0020A2TE3
Product Name Capacitors - Tantalum Capacitors 1.5UF 20V Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 1.5 microF 1.5 microF 1.5 microF 1.5 microF 1.5 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 20 volts 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1190-6-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Tantalum Capacitors - 1814595 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details