Vishay Precision Group Tantalum Capacitors - 293D156X9050E2TE3 293D156X9050E2TE3

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024269-293D156X9050 E2TE3 Packaging: Tape and Reel Termination: SMD/SMT Voltage Rating: 50 V Length: 7.3 mm Mounting: SMD (SMT) Capacitance: 15 µF Tolerance: 10 % Polarity: Polar Leakage Current: 7.5 µA ESR (Equivalent Series Resistance): 800 mΩ Ripple Current: 450 mA Dielectric Material: Tantalum Height: 4.3 mm Weight: 670.01263 mg Width: 4 mm Dissipation Factor: 6 % Categories: Tantalum Capacitors Case / Package: 7343-43 Case / Package: 7343 Alternative Parts (Cross-Reference): T322B156K006AT; TPSB156K016R0800; T496X156K035ATE900; TAJC156K035RNJ; T491C156K025AT; TPSC156K025R0220; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 4.3 mm Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 2917 Voltage Rating (DC): 5 V REACH SVHC: Unknown
Request a Quote Datasheet
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024269-293D156X9050 E2TE3 Packaging: Tape and Reel Termination: SMD/SMT Voltage Rating: 50 V Length: 7.3 mm Mounting: SMD (SMT) Capacitance: 15 µF Tolerance: 10 % Polarity: Polar Leakage Current: 7.5 µA ESR (Equivalent Series Resistance): 800 mΩ Ripple Current: 450 mA Dielectric Material: Tantalum Height: 4.3 mm Weight: 670.01263 mg Width: 4 mm Dissipation Factor: 6 % Categories: Tantalum Capacitors Case / Package: 7343-43 Case / Package: 7343 Alternative Parts (Cross-Reference): T322B156K006AT; TPSB156K016R0800; T496X156K035ATE900; TAJC156K035RNJ; T491C156K025AT; TPSC156K025R0220; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 4.3 mm Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 2917 Voltage Rating (DC): 5 V REACH SVHC: Unknown
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 293D156X9050E2TE3 - 1024269-293D156X9050E2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 293D156X9050E2TE3
1024269-293D156X9050E2TE3
Tantalum Capacitors - 293D156X9050E2TE3 1024269-293D156X9050E2TE3
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024269-293D156X9050 E2TE3 Packaging: Tape and Reel Termination: SMD/SMT Voltage Rating: 50 V Length: 7.3 mm Mounting: SMD (SMT) Capacitance: 15 µF Tolerance: 10 % Polarity: Polar Leakage Current: 7.5 µA ESR (Equivalent Series Resistance): 800 mΩ Ripple Current: 450 mA Dielectric Material: Tantalum Height: 4.3 mm Weight: 670.01263 mg Width: 4 mm Dissipation Factor: 6 % Categories: Tantalum Capacitors Case / Package: 7343-43 Case / Package: 7343 Alternative Parts (Cross-Reference): T322B156K006AT; TPSB156K016R0800; T496X156K035ATE900; TAJC156K035RNJ; T491C156K025AT; TPSC156K025R0220; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 4.3 mm Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 2917 Voltage Rating (DC): 5 V REACH SVHC: Unknown

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1024269-293D156X9050E2TE3
Packaging: Tape and Reel
Termination: SMD/SMT
Voltage Rating: 50 V
Length: 7.3 mm
Mounting: SMD (SMT)
Capacitance: 15 µF
Tolerance: 10 %
Polarity: Polar
Leakage Current: 7.5 µA
ESR (Equivalent Series Resistance): 800 mΩ
Ripple Current: 450 mA
Dielectric Material: Tantalum
Height: 4.3 mm
Weight: 670.01263 mg
Width: 4 mm
Dissipation Factor: 6 %
Categories: Tantalum Capacitors
Case / Package: 7343-43
Case / Package: 7343
Alternative Parts (Cross-Reference): T322B156K006AT; TPSB156K016R0800; T496X156K035ATE900; TAJC156K035RNJ; T491C156K025AT; TPSC156K025R0220;
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 4.3 mm
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 2917
Voltage Rating (DC): 5 V
REACH SVHC: Unknown

Buy Now
Singapore, Singapore
SMD 15uF 50V 0.8 Ohm Capacitor
59-293D156X9050E2TE3
SMD 15uF 50V 0.8 Ohm Capacitor 59-293D156X9050E2TE3
Cap Tant Solid 15uF 50V E CASE 10% (7.3 X 4.3 X 4mm) Inward L SMD 7343-43 0.8 Ohm 125°C T/R Product overview: 293D156X9050E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 50V, 0.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 50V, 0.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D156X9050E2TE3 can be used for catalog matching and distributor lookup.

Cap Tant Solid 15uF 50V E CASE 10% (7.3 X 4.3 X 4mm) Inward L SMD 7343-43 0.8 Ohm 125°C T/R Product overview: 293D156X9050E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 50V, 0.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 50V, 0.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D156X9050E2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-293D156X9050E2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D156X9050E2TE3DKR-ND
Tantalum Capacitors 718-293D156X9050E2TE3DKR-ND
293D156X9050E2TE3

293D156X9050E2TE3

Buy Now Datasheet
Tantalum Capacitors - 718-293D156X9050E2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D156X9050E2TE3CT-ND
Tantalum Capacitors 718-293D156X9050E2TE3CT-ND
293D156X9050E2TE3

293D156X9050E2TE3

Buy Now Datasheet
Tantalum Capacitors - 718-293D156X9050E2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D156X9050E2TE3TR-ND
Tantalum Capacitors 718-293D156X9050E2TE3TR-ND
293D156X9050E2TE3

293D156X9050E2TE3

Buy Now Datasheet
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 15 F, 10%, 50 V, 2917 [7343 Metric] Rohs Compliant Vishay - 08X2311 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 15 F, 10%, 50 V, 2917 [7343 Metric] Rohs Compliant Vishay
08X2311
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 15 F, 10%, 50 V, 2917 [7343 Metric] Rohs Compliant Vishay 08X2311
Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 15 F, 10%, 50 V, 2917 [7343 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 15 F, 10%, 50 V, 2917 [7343 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D156X9050E2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D156X9050E2TE3
Capacitors - Tantalum Capacitors 293D156X9050E2TE3
293D156X9050E2TE3

293D156X9050E2TE3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1024269-293D156X9050E2TE3 59-293D156X9050E2TE3 718-293D156X9050E2TE3DKR-ND 718-293D156X9050E2TE3CT-ND 08X2311 293D156X9050E2TE3
Product Name Tantalum Capacitors - 293D156X9050E2TE3 SMD 15uF 50V 0.8 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 15 F, 10%, 50 V, 2917 [7343 Metric] Rohs Compliant Vishay Capacitors - Tantalum Capacitors
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 157XMPL004MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0102P70BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers