Vishay Precision Group SMD 10uF 20V 2.1 Ohm Capacitor 293D106X9020B8T

Description
Cap Tant Solid 10uF 20V B CASE 10% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 2.1 Ohm 125°C T/R Product overview: 293D106X9020B8T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 20V, 2.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 20V, 2.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D106X9020B8T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 10uF 20V B CASE 10% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 2.1 Ohm 125°C T/R Product overview: 293D106X9020B8T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 20V, 2.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 20V, 2.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D106X9020B8T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 10uF 20V 2.1 Ohm Capacitor
59-293D106X9020B8T
SMD 10uF 20V 2.1 Ohm Capacitor 59-293D106X9020B8T
Cap Tant Solid 10uF 20V B CASE 10% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 2.1 Ohm 125°C T/R Product overview: 293D106X9020B8T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 20V, 2.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 20V, 2.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D106X9020B8T can be used for catalog matching and distributor lookup.

Cap Tant Solid 10uF 20V B CASE 10% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 2.1 Ohm 125°C T/R Product overview: 293D106X9020B8T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 20V, 2.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 20V, 2.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D106X9020B8T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-293D106X9020B8TTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D106X9020B8TTR-ND
Tantalum Capacitors 718-293D106X9020B8TTR-ND
293D106X9020B8T

293D106X9020B8T

Buy Now Datasheet
Tantalum Capacitors - 718-293D106X9020B8TDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D106X9020B8TDKR-ND
Tantalum Capacitors 718-293D106X9020B8TDKR-ND
293D106X9020B8T

293D106X9020B8T

Buy Now Datasheet
Tantalum Capacitors - 718-293D106X9020B8TCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D106X9020B8TCT-ND
Tantalum Capacitors 718-293D106X9020B8TCT-ND
293D106X9020B8T

293D106X9020B8T

Buy Now Datasheet
Cap, 10Uf, 20V, Tant, Case B; Capacitance Vishay - 83K4473 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 20V, Tant, Case B; Capacitance Vishay
83K4473
Cap, 10Uf, 20V, Tant, Case B; Capacitance Vishay 83K4473
CAP, 10UF, 20V, TANT, CASE B; Capacitance:10µF; Voltage(DC):20V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:2.1ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:200mA; Qualification:- RoHS Compliant: Yes

CAP, 10UF, 20V, TANT, CASE B; Capacitance:10µF; Voltage(DC):20V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:2.1ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:200mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Uf, 20V, Tant, Case B; Capacitance Vishay - 66AJ1999 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 20V, Tant, Case B; Capacitance Vishay
66AJ1999
Cap, 10Uf, 20V, Tant, Case B; Capacitance Vishay 66AJ1999
CAP, 10UF, 20V, TANT, CASE B; Capacitance:10µF; Voltage(DC):20V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:2.1ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:200mA; Qualification:- RoHS Compliant: Yes

CAP, 10UF, 20V, TANT, CASE B; Capacitance:10µF; Voltage(DC):20V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:2.1ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:200mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D106X9020B8T - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
293D106X9020B8T
Capacitors - Tantalum Capacitors 293D106X9020B8T
293D106X9020B8T

293D106X9020B8T

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-293D106X9020B8T 718-293D106X9020B8TTR-ND 718-293D106X9020B8TDKR-ND 83K4473 293D106X9020B8T
Product Name SMD 10uF 20V 2.1 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Cap, 10Uf, 20V, Tant, Case B; Capacitance Vishay Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 1.00E7 microF 10 microF 10 microF
WVDC 20 volts 20 volts 20 volts
Applications General Purpose General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701101 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101243U040BF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers