Vishay Intertechnology, Inc. SMD 100uF 16V Capacitor 293D107X0016D2TE3

Description
100uF 16V Tantalum Cap, 7343-31, 600mR ESR, 125°C, SMD Product overview: 293D107X0016D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D107X0016D2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100uF 16V Tantalum Cap, 7343-31, 600mR ESR, 125°C, SMD Product overview: 293D107X0016D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D107X0016D2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100uF 16V Capacitor
59-293D107X0016D2TE3
SMD 100uF 16V Capacitor 59-293D107X0016D2TE3
100uF 16V Tantalum Cap, 7343-31, 600mR ESR, 125°C, SMD Product overview: 293D107X0016D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D107X0016D2TE3 can be used for catalog matching and distributor lookup.

100uF 16V Tantalum Cap, 7343-31, 600mR ESR, 125°C, SMD Product overview: 293D107X0016D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D107X0016D2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-293D107X0016D2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D107X0016D2TE3CT-ND
Tantalum Capacitors 718-293D107X0016D2TE3CT-ND
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 600mOhm

100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 600mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-293D107X0016D2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D107X0016D2TE3DKR-ND
Tantalum Capacitors 718-293D107X0016D2TE3DKR-ND
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 600mOhm

100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 600mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-293D107X0016D2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D107X0016D2TE3TR-ND
Tantalum Capacitors 718-293D107X0016D2TE3TR-ND
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 600mOhm

100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 600mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 293D107X0016D2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D107X0016D2TE3
Capacitors - Tantalum Capacitors 293D107X0016D2TE3
CAP TANT 100UF 20% 16V 2917

CAP TANT 100UF 20% 16V 2917

Supplier's Site
Tantalum Capacitors - 293D107X0016D2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D107X0016D2TE3
Tantalum Capacitors 293D107X0016D2TE3
CAP TANT 100UF 20% 16V 2917

CAP TANT 100UF 20% 16V 2917

Supplier's Site Datasheet
Cap, 100Uf, 16V, Tant, Case D Rohs Compliant Vishay - 70AH0256 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 16V, Tant, Case D Rohs Compliant Vishay
70AH0256
Cap, 100Uf, 16V, Tant, Case D Rohs Compliant Vishay 70AH0256
CAP, 100UF, 16V, TANT, CASE D ROHS COMPLIANT: YES

CAP, 100UF, 16V, TANT, CASE D ROHS COMPLIANT: YES

Supplier's Site
Cap, 100Uf, 16V, Tant, Case D; Capacitance Vishay - 09K5877 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 16V, Tant, Case D; Capacitance Vishay
09K5877
Cap, 100Uf, 16V, Tant, Case D; Capacitance Vishay 09K5877
CAP, 100UF, 16V, TANT, CASE D; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.6ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:500mA; Qualification:- RoHS Compliant: Yes

CAP, 100UF, 16V, TANT, CASE D; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.6ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:500mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Uf, 16V, Tant, Case D; Capacitance Vishay - 66AJ2002 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 16V, Tant, Case D; Capacitance Vishay
66AJ2002
Cap, 100Uf, 16V, Tant, Case D; Capacitance Vishay 66AJ2002
CAP, 100UF, 16V, TANT, CASE D; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.6ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:500mA; Qualification:- RoHS Compliant: Yes

CAP, 100UF, 16V, TANT, CASE D; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.6ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:500mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-293D107X0016D2TE3 718-293D107X0016D2TE3CT-ND 718-293D107X0016D2TE3DKR-ND 293D107X0016D2TE3 293D107X0016D2TE3 70AH0256 09K5877
Product Name SMD 100uF 16V Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Cap, 100Uf, 16V, Tant, Case D Rohs Compliant Vishay Cap, 100Uf, 16V, Tant, Case D; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C154U010BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701060 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details