Vishay Intertechnology, Inc. Tantalum Capacitors 293D156X96R3C2TE3

Description
15µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.8Ohm
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 293D156X96R3C2TE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
293D156X96R3C2TE3-ND
Tantalum Capacitors 293D156X96R3C2TE3-ND
15µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.8Ohm

15µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.8Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 293D156X96R3C2TE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
293D156X96R3C2TE3
Capacitors - Tantalum Capacitors 293D156X96R3C2TE3
CAP TANT 15UF 10% 6.3V 2312

CAP TANT 15UF 10% 6.3V 2312

Supplier's Site
Tantalum Capacitors - 293D156X96R3C2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D156X96R3C2TE3
Tantalum Capacitors 293D156X96R3C2TE3
CAP TANT 15UF 10% 6.3V 2312

CAP TANT 15UF 10% 6.3V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 293D156X96R3C2TE3-ND 293D156X96R3C2TE3 293D156X96R3C2TE3
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 335AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers