Vishay Precision Group 10uF 10V Capacitor 293D106X9010C2TE3

Description
10uF 10V Tantalum Capacitor, 2312 Case, 1.8R ESR, 125°C Product overview: 293D106X9010C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D106X9010C2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10uF 10V Tantalum Capacitor, 2312 Case, 1.8R ESR, 125°C Product overview: 293D106X9010C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D106X9010C2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10uF 10V Capacitor
59-293D106X9010C2TE3
10uF 10V Capacitor 59-293D106X9010C2TE3
10uF 10V Tantalum Capacitor, 2312 Case, 1.8R ESR, 125°C Product overview: 293D106X9010C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D106X9010C2TE3 can be used for catalog matching and distributor lookup.

10uF 10V Tantalum Capacitor, 2312 Case, 1.8R ESR, 125°C Product overview: 293D106X9010C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D106X9010C2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 293D106X9010C2TE3 - 1003702-293D106X9010C2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 293D106X9010C2TE3
1003702-293D106X9010C2TE3
Tantalum Capacitors - 293D106X9010C2TE3 1003702-293D106X9010C2TE3
Manufacturer: Vishay Win Source Part Number: 1003702-293D106X9010 C2TE3 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 10V Height - Seated (Max): 0.110" (2.79mm) Mounting: SMD (SMT) Capacitance: 10μF Tolerance: ±10% Manufacturer Size Code: C ESR: 1.8 Ohm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1003702-293D106X9010C2TE3
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 10V
Height - Seated (Max): 0.110" (2.79mm)
Mounting: SMD (SMT)
Capacitance: 10μF
Tolerance: ±10%
Manufacturer Size Code: C
ESR: 1.8 Ohm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Tantalum Capacitors - 718-1047-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1047-2-ND
Tantalum Capacitors 718-1047-2-ND
10µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.8Ohm

10µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.8Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1047-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1047-1-ND
Tantalum Capacitors 718-1047-1-ND
10µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.8Ohm

10µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.8Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1047-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1047-6-ND
Tantalum Capacitors 718-1047-6-ND
10µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.8Ohm

10µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.8Ohm

Buy Now Datasheet
Tantalum Capacitors - 6843897 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6843897
Tantalum Capacitors 6843897
Capacitor Tantalum SMT 293D 10V 10uF

Capacitor Tantalum SMT 293D 10V 10uF

Supplier's Site
Tantalum Capacitors - 6843897P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6843897P
Tantalum Capacitors 6843897P
Capacitor Tantalum SMT 293D 10V 10uF

Capacitor Tantalum SMT 293D 10V 10uF

Supplier's Site
Tantalum Capacitors - 1693311 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1693311
Tantalum Capacitors 1693311
Capacitor Tantalum SMT 293D 10V 10uF

Capacitor Tantalum SMT 293D 10V 10uF

Supplier's Site
Tantalum Capacitor, 10Uf 10V, 1.8 Ohm, 0.1, 6032-28; Capacitance Vishay - 99M0347 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf 10V, 1.8 Ohm, 0.1, 6032-28; Capacitance Vishay
99M0347
Tantalum Capacitor, 10Uf 10V, 1.8 Ohm, 0.1, 6032-28; Capacitance Vishay 99M0347
TANTALUM CAPACITOR, 10UF 10V, 1.8 OHM, 0.1, 6032-28; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.8ohm; Manufacturer Size Code:C; Product Length:6mm; No. of Pins:2RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF 10V, 1.8 OHM, 0.1, 6032-28; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.8ohm; Manufacturer Size Code:C; Product Length:6mm; No. of Pins:2RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 10Uf 10V, 1.8 Ohm, 0.1, 6032-28, Full Reel; Capacitance Vishay - 09K5837 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf 10V, 1.8 Ohm, 0.1, 6032-28, Full Reel; Capacitance Vishay
09K5837
Tantalum Capacitor, 10Uf 10V, 1.8 Ohm, 0.1, 6032-28, Full Reel; Capacitance Vishay 09K5837
TANTALUM CAPACITOR, 10UF 10V, 1.8 OHM, 0.1, 6032-28, FULL REEL; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.8ohm; Manufacturer Size Code:C; Product Length:6mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF 10V, 1.8 OHM, 0.1, 6032-28, FULL REEL; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.8ohm; Manufacturer Size Code:C; Product Length:6mm RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 10 F, 10%, 10 V, 2312 [6032 Metric] Rohs Compliant Vishay - 47R4606 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 10 F, 10%, 10 V, 2312 [6032 Metric] Rohs Compliant Vishay
47R4606
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 10 F, 10%, 10 V, 2312 [6032 Metric] Rohs Compliant Vishay 47R4606
Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 10 F, 10%, 10 V, 2312 [6032 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 10 F, 10%, 10 V, 2312 [6032 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Uf, 10V, Tant, Case C Rohs Compliant Vishay - 68AH0133 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 10V, Tant, Case C Rohs Compliant Vishay
68AH0133
Cap, 10Uf, 10V, Tant, Case C Rohs Compliant Vishay 68AH0133
CAP, 10UF, 10V, TANT, CASE C ROHS COMPLIANT: YES

CAP, 10UF, 10V, TANT, CASE C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Tantalum Capacitors - 293D106X9010C2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D106X9010C2TE3
Tantalum Capacitors 293D106X9010C2TE3
CAP TANT 10UF 10% 10V 2312

CAP TANT 10UF 10% 10V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D106X9010C2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D106X9010C2TE3
Capacitors - Tantalum Capacitors 293D106X9010C2TE3
CAP TANT 10UF 10% 10V 2312

CAP TANT 10UF 10% 10V 2312

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-293D106X9010C2TE3 1003702-293D106X9010C2TE3 718-1047-2-ND 718-1047-6-ND 6843897 6843897P 99M0347 09K5837 47R4606 293D106X9010C2TE3 293D106X9010C2TE3
Product Name 10uF 10V Capacitor Tantalum Capacitors - 293D106X9010C2TE3 Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 10Uf 10V, 1.8 Ohm, 0.1, 6032-28; Capacitance Vishay Tantalum Capacitor, 10Uf 10V, 1.8 Ohm, 0.1, 6032-28, Full Reel; Capacitance Vishay Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 10 F, 10%, 10 V, 2312 [6032 Metric] Rohs Compliant Vishay Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C564U016DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers