Vishay Intertechnology, Inc. Tantalum Capacitors 293D156X9020C2TE3

Description
15µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.5Ohm
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1814-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1814-6-ND
Tantalum Capacitors 718-1814-6-ND
15µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.5Ohm

15µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1814-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1814-1-ND
Tantalum Capacitors 718-1814-1-ND
15µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.5Ohm

15µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1814-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1814-2-ND
Tantalum Capacitors 718-1814-2-ND
15µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.5Ohm

15µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.5Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 15uF 20V Capacitor
59-293D156X9020C2TE3
SMD 15uF 20V Capacitor 59-293D156X9020C2TE3
Tantalum Capacitor 15uF 20V 10% SMD 6032 1.5R 125C Product overview: 293D156X9020C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D156X9020C2TE3 can be used for catalog matching and distributor lookup.

Tantalum Capacitor 15uF 20V 10% SMD 6032 1.5R 125C Product overview: 293D156X9020C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D156X9020C2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D156X9020C2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D156X9020C2TE3
Capacitors - Tantalum Capacitors 293D156X9020C2TE3
CAP TANT 15UF 10% 20V 2312

CAP TANT 15UF 10% 20V 2312

Supplier's Site
Tantalum Capacitors - 293D156X9020C2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D156X9020C2TE3
Tantalum Capacitors 293D156X9020C2TE3
CAP TANT 15UF 10% 20V 2312

CAP TANT 15UF 10% 20V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1814-6-ND 718-1814-1-ND 59-293D156X9020C2TE3 293D156X9020C2TE3 293D156X9020C2TE3
Product Name Tantalum Capacitors Tantalum Capacitors SMD 15uF 20V Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B153K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C114U075DN2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers