Vishay Intertechnology, Inc. Tantalum Capacitors 293D106X96R3B2TE3

Description
10µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 2.9Ohm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 2.9Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1127-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1127-2-ND
Tantalum Capacitors 718-1127-2-ND
10µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 2.9Ohm

10µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 2.9Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1127-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1127-1-ND
Tantalum Capacitors 718-1127-1-ND
10µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 2.9Ohm

10µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 2.9Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1127-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1127-6-ND
Tantalum Capacitors 718-1127-6-ND
10µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 2.9Ohm

10µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 2.9Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 10uF 6.3V Capacitor
59-293D106X96R3B2TE3
SMD 10uF 6.3V Capacitor 59-293D106X96R3B2TE3
10uF 6.3V Tantalum Capacitor, 1411 SMD, 2.9R ESR Product overview: 293D106X96R3B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D106X96R3B2TE3 can be used for catalog matching and distributor lookup.

10uF 6.3V Tantalum Capacitor, 1411 SMD, 2.9R ESR Product overview: 293D106X96R3B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D106X96R3B2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 2525174P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2525174P
Tantalum Capacitors 2525174P
Tantalum Capacitor SMD 10uF 6.3V 10%

Tantalum Capacitor SMD 10uF 6.3V 10%

Supplier's Site
Tantalum Capacitors - 2525174 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2525174
Tantalum Capacitors 2525174
Tantalum Capacitor SMD 10uF 6.3V 10%

Tantalum Capacitor SMD 10uF 6.3V 10%

Supplier's Site
Tantalum Capacitors - 2525173 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2525173
Tantalum Capacitors 2525173
Tantalum Capacitor SMD 10uF 6.3V 10%

Tantalum Capacitor SMD 10uF 6.3V 10%

Supplier's Site
Tantalum Capacitors - 293D106X96R3B2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D106X96R3B2TE3
Tantalum Capacitors 293D106X96R3B2TE3
CAP TANT 10UF 10% 6.3V 1411

CAP TANT 10UF 10% 6.3V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D106X96R3B2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D106X96R3B2TE3
Capacitors - Tantalum Capacitors 293D106X96R3B2TE3
CAP TANT 10UF 10% 6.3V 1411

CAP TANT 10UF 10% 6.3V 1411

Supplier's Site
Tantalum Capacitors - 293D106X96R3B2TE3 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
293D106X96R3B2TE3
Tantalum Capacitors 293D106X96R3B2TE3
CAP TANT 10UF 10% 6.3V 1411

CAP TANT 10UF 10% 6.3V 1411

Supplier's Site Datasheet
Tantalum Capacitor, 10Uf 6.3V 2.9 Ohm 10%, 3528-21; Capacitance Vishay - 09K5863 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf 6.3V 2.9 Ohm 10%, 3528-21; Capacitance Vishay
09K5863
Tantalum Capacitor, 10Uf 6.3V 2.9 Ohm 10%, 3528-21; Capacitance Vishay 09K5863
TANTALUM CAPACITOR, 10UF 6.3V 2.9 OHM 10%, 3528-21; Capacitance:10µF; Voltage(DC):6.3V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:2.9ohm; Manufacturer Size Code:B; Product Length:3.5mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF 6.3V 2.9 OHM 10%, 3528-21; Capacitance:10µF; Voltage(DC):6.3V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:2.9ohm; Manufacturer Size Code:B; Product Length:3.5mm RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 10 F, 10%, 6.3 V, 1411 [3528 Metric] Rohs Compliant Vishay - 35X2725 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 10 F, 10%, 6.3 V, 1411 [3528 Metric] Rohs Compliant Vishay
35X2725
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 10 F, 10%, 6.3 V, 1411 [3528 Metric] Rohs Compliant Vishay 35X2725
Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 10 F, 10%, 6.3 V, 1411 [3528 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 10 F, 10%, 6.3 V, 1411 [3528 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Μf, 6.3V, 10%, Reel; Capacitance Vishay - 12AC4272 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 6.3V, 10%, Reel; Capacitance Vishay
12AC4272
Cap, 10Μf, 6.3V, 10%, Reel; Capacitance Vishay 12AC4272
CAP, 10µF, 6.3V, 10%, REEL; Capacitance:10µF; Voltage Rating:6.3V; Tantalum Capacitor Case:1411 [3528 Metric]; Product Range:TANTAMOUNT 293D Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 10µF, 6.3V, 10%, REEL; Capacitance:10µF; Voltage Rating:6.3V; Tantalum Capacitor Case:1411 [3528 Metric]; Product Range:TANTAMOUNT 293D Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1127-2-ND 718-1127-6-ND 59-293D106X96R3B2TE3 2525174P 293D106X96R3B2TE3 293D106X96R3B2TE3 293D106X96R3B2TE3 09K5863 35X2725 12AC4272
Product Name Tantalum Capacitors Tantalum Capacitors SMD 10uF 6.3V Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 10Uf 6.3V 2.9 Ohm 10%, 3528-21; Capacitance Vishay Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 10 F, 10%, 6.3 V, 1411 [3528 Metric] Rohs Compliant Vishay Cap, 10Μf, 6.3V, 10%, Reel; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701298 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 380LX103M025H032 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - C11CF9R1C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers