Vishay Precision Group SMD 10uF 50V 0.8 Ohm Capacitor 293D106X9050E8T

Description
Cap Tant Solid 10uF 50V E CASE 10% (7.3 X 4.3 X 4mm) Inward L SMD 7343-43 0.8 Ohm 125°C T/R Product overview: 293D106X9050E8T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 50V, 0.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 50V, 0.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D106X9050E8T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 10uF 50V E CASE 10% (7.3 X 4.3 X 4mm) Inward L SMD 7343-43 0.8 Ohm 125°C T/R Product overview: 293D106X9050E8T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 50V, 0.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 50V, 0.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D106X9050E8T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 10uF 50V 0.8 Ohm Capacitor
59-293D106X9050E8T
SMD 10uF 50V 0.8 Ohm Capacitor 59-293D106X9050E8T
Cap Tant Solid 10uF 50V E CASE 10% (7.3 X 4.3 X 4mm) Inward L SMD 7343-43 0.8 Ohm 125°C T/R Product overview: 293D106X9050E8T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 50V, 0.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 50V, 0.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D106X9050E8T can be used for catalog matching and distributor lookup.

Cap Tant Solid 10uF 50V E CASE 10% (7.3 X 4.3 X 4mm) Inward L SMD 7343-43 0.8 Ohm 125°C T/R Product overview: 293D106X9050E8T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 50V, 0.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 50V, 0.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D106X9050E8T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-293D106X9050E8TDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D106X9050E8TDKR-ND
Tantalum Capacitors 718-293D106X9050E8TDKR-ND
293D106X9050E8T

293D106X9050E8T

Buy Now Datasheet
Tantalum Capacitors - 718-293D106X9050E8TTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D106X9050E8TTR-ND
Tantalum Capacitors 718-293D106X9050E8TTR-ND
293D106X9050E8T

293D106X9050E8T

Buy Now Datasheet
Tantalum Capacitors - 718-293D106X9050E8TCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D106X9050E8TCT-ND
Tantalum Capacitors 718-293D106X9050E8TCT-ND
293D106X9050E8T

293D106X9050E8T

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 293D106X9050E8T - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
293D106X9050E8T
Capacitors - Tantalum Capacitors 293D106X9050E8T
293D106X9050E8T

293D106X9050E8T

Supplier's Site
Tantalum Capacitor, 10Uf 50V, 0.8 Ohm, 0.1, 7343-43, Full Reel; Capacitance Vishay - 83K4490 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf 50V, 0.8 Ohm, 0.1, 7343-43, Full Reel; Capacitance Vishay
83K4490
Tantalum Capacitor, 10Uf 50V, 0.8 Ohm, 0.1, 7343-43, Full Reel; Capacitance Vishay 83K4490
TANTALUM CAPACITOR, 10UF 50V, 0.8 OHM, 0.1, 7343-43, FULL REEL; Capacitance:10µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.8ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: No

TANTALUM CAPACITOR, 10UF 50V, 0.8 OHM, 0.1, 7343-43, FULL REEL; Capacitance:10µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.8ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-293D106X9050E8T 718-293D106X9050E8TDKR-ND 718-293D106X9050E8TTR-ND 293D106X9050E8T 83K4490
Product Name SMD 10uF 50V 0.8 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 10Uf 50V, 0.8 Ohm, 0.1, 7343-43, Full Reel; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 1.00E7 microF 10 microF 10 microF
WVDC 50 volts 50 volts 50 volts
Applications General Purpose General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C463U050EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details