Vishay Intertechnology, Inc. SMD 10uF 35V Capacitor 293D106X9035D2TE3

Description
10uF 35V Tantalum Capacitor, 2917 SMD Product overview: 293D106X9035D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D106X9035D2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10uF 35V Tantalum Capacitor, 2917 SMD Product overview: 293D106X9035D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D106X9035D2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 10uF 35V Capacitor
59-293D106X9035D2TE3
SMD 10uF 35V Capacitor 59-293D106X9035D2TE3
10uF 35V Tantalum Capacitor, 2917 SMD Product overview: 293D106X9035D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D106X9035D2TE3 can be used for catalog matching and distributor lookup.

10uF 35V Tantalum Capacitor, 2917 SMD Product overview: 293D106X9035D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D106X9035D2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-1053-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1053-2-ND
Tantalum Capacitors 718-1053-2-ND
10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 800mOhm

10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 800mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1053-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1053-1-ND
Tantalum Capacitors 718-1053-1-ND
10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 800mOhm

10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 800mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1053-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1053-6-ND
Tantalum Capacitors 718-1053-6-ND
10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 800mOhm

10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 800mOhm

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
293D106X9035D2TE3
Capacitors >> Tantalum Capacitors 293D106X9035D2TE3
10uF 35V 800mΩ@100kHz ±10% CASE-D-7343 Tantalum Capacitors ROHS

10uF 35V 800mΩ@100kHz ±10% CASE-D-7343 Tantalum Capacitors ROHS

Supplier's Site Datasheet
Tantalum Capacitors - 293D106X9035D2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D106X9035D2TE3
Tantalum Capacitors 293D106X9035D2TE3
CAP TANT 10UF 10% 35V 2917

CAP TANT 10UF 10% 35V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D106X9035D2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D106X9035D2TE3
Capacitors - Tantalum Capacitors 293D106X9035D2TE3
CAP TANT 10UF 10% 35V 2917

CAP TANT 10UF 10% 35V 2917

Supplier's Site
Tantalum Capacitor, 10Uf 35V, 0.8 Ohm, 0.1, 7343-31, Full Reel; Capacitance Vishay - 65K2821 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf 35V, 0.8 Ohm, 0.1, 7343-31, Full Reel; Capacitance Vishay
65K2821
Tantalum Capacitor, 10Uf 35V, 0.8 Ohm, 0.1, 7343-31, Full Reel; Capacitance Vishay 65K2821
TANTALUM CAPACITOR, 10UF 35V, 0.8 OHM, 0.1, 7343-31, FULL REEL; Capacitance:10µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.8ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF 35V, 0.8 OHM, 0.1, 7343-31, FULL REEL; Capacitance:10µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.8ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 10Uf 35V0.8 Ohm, 0.1, 7343-31; Capacitance Vishay - 65K2820 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf 35V0.8 Ohm, 0.1, 7343-31; Capacitance Vishay
65K2820
Tantalum Capacitor, 10Uf 35V0.8 Ohm, 0.1, 7343-31; Capacitance Vishay 65K2820
TANTALUM CAPACITOR, 10UF 35V0.8 OHM, 0.1, 7343-31; Capacitance:10µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.8ohm; Manufacturer Size Code:D; Failure Rate:-; Product Width:4.3mmRoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF 35V0.8 OHM, 0.1, 7343-31; Capacitance:10µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.8ohm; Manufacturer Size Code:D; Failure Rate:-; Product Width:4.3mmRoHS Compliant: Yes

Supplier's Site
Cap, 10Μf, 35V, 10%, 2917; Capacitance Vishay - 03AC4914 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 35V, 10%, 2917; Capacitance Vishay
03AC4914
Cap, 10Μf, 35V, 10%, 2917; Capacitance Vishay 03AC4914
CAP, 10µF, 35V, 10%, 2917; Capacitance:10µF; Voltage Rating:35V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:293D Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

CAP, 10µF, 35V, 10%, 2917; Capacitance:10µF; Voltage Rating:35V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:293D Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Μf, 35V, 10%; Capacitance Vishay - 05AC1025 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 35V, 10%; Capacitance Vishay
05AC1025
Cap, 10Μf, 35V, 10%; Capacitance Vishay 05AC1025
CAP, 10µF, 35V, 10%; Capacitance:10µF; Voltage Rating:35V; Tantalum Capacitor Case:2917 [7343-31 Metric]; Product Range:293D Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

CAP, 10µF, 35V, 10%; Capacitance:10µF; Voltage Rating:35V; Tantalum Capacitor Case:2917 [7343-31 Metric]; Product Range:293D Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - 293D106X9035D2TE3 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
293D106X9035D2TE3
Tantalum Capacitors 293D106X9035D2TE3
CAP TANT 10UF 10% 35V 2917

CAP TANT 10UF 10% 35V 2917

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-293D106X9035D2TE3 718-1053-2-ND 718-1053-6-ND 293D106X9035D2TE3 293D106X9035D2TE3 293D106X9035D2TE3 65K2821 65K2820 03AC4914 05AC1025 293D106X9035D2TE3
Product Name SMD 10uF 35V Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors >> Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 10Uf 35V, 0.8 Ohm, 0.1, 7343-31, Full Reel; Capacitance Vishay Tantalum Capacitor, 10Uf 35V0.8 Ohm, 0.1, 7343-31; Capacitance Vishay Cap, 10Μf, 35V, 10%, 2917; Capacitance Vishay Cap, 10Μf, 35V, 10%; Capacitance Vishay Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 85 C (-67 to 185 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101782U075EF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 7800 microF
View Details
3 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Ceramic Capacitors - 1608-050525001P80BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers