150uF 10V Tantalum Capacitor, 7343 SMD, 10% Tol, 125°C Product overview: 293D157X9010D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D157X9010D2TE3
Tantalum Capacitor SMD 150uF 10V 10%
Tantalum Capacitor SMD 150uF 10V 10%
Tantalum Capacitor SMD 150uF 10V 10%
150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 600mOhm
150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 600mOhm
150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 600mOhm
CAP TANT 150UF 10% 10V 2917
TANTALUM CAPACITOR, 150UF 10V 0.6 OHM 10%, 7343-31; Capacitance:150µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.6ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes
CAP TANT 150UF 10% 10V 2917
CAP TANT 150UF 10% 10V 2917
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-293D157X9010D2TE3 | 2525177 | 718-1960-1-ND | 718-1960-6-ND | 293D157X9010D2TE3 | 09K6090 | 293D157X9010D2TE3 | 293D157X9010D2TE3 |
| Product Name | SMD 150uF 10V Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitor, 150Uf 10V 0.6 Ohm 10%, 7343-31; Capacitance Vishay | Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | |||
| RoHS Compliant | Yes | Yes | Yes | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 150 microF | 150 microF | 150 microF | 150 microF | 150 microF | 150 microF | 150 microF | 150 microF |