Vishay Intertechnology, Inc. Tantalum Capacitors 293D106X9020B2TE3

Description
10µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 2.1Ohm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 2.1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1125-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1125-1-ND
Tantalum Capacitors 718-1125-1-ND
10µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 2.1Ohm

10µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 2.1Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1125-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1125-2-ND
Tantalum Capacitors 718-1125-2-ND
10µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 2.1Ohm

10µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 2.1Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1125-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1125-6-ND
Tantalum Capacitors 718-1125-6-ND
10µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 2.1Ohm

10µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 2.1Ohm

Buy Now Datasheet
Tantalum Capacitors - 293D106X9020B2TE3 - 1003703-293D106X9020B2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 293D106X9020B2TE3
1003703-293D106X9020B2TE3
Tantalum Capacitors - 293D106X9020B2TE3 1003703-293D106X9020B2TE3
Manufacturer: Vishay Win Source Part Number: 1003703-293D106X9020 B2TE3 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 20V Height - Seated (Max): 0.083" (2.11mm) Mounting: SMD (SMT) Capacitance: 10μF Tolerance: ±10% Manufacturer Size Code: B ESR: 2.1 Ohm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management

Manufacturer: Vishay
Win Source Part Number: 1003703-293D106X9020B2TE3
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 20V
Height - Seated (Max): 0.083" (2.11mm)
Mounting: SMD (SMT)
Capacitance: 10μF
Tolerance: ±10%
Manufacturer Size Code: B
ESR: 2.1 Ohm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management

Buy Now Datasheet
Singapore, Singapore
SMD 20 V 10 uF Capacitor
59-293D106X9020B2TE3
SMD 20 V 10 uF Capacitor 59-293D106X9020B2TE3
CAPACITOR, TANTALUM, SOLID, POLARIZED, 20 V, 10 uF, SURFACE MOUNT, 1411, CHIP, ROHS COMPLIANT Product overview: 293D106X9020B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20 V, 10 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 20 V, 10 uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D106X9020B2TE3 can be used for catalog matching and distributor lookup.

CAPACITOR, TANTALUM, SOLID, POLARIZED, 20 V, 10 uF, SURFACE MOUNT, 1411, CHIP, ROHS COMPLIANT Product overview: 293D106X9020B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20 V, 10 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 20 V, 10 uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D106X9020B2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 6843904 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6843904
Tantalum Capacitors 6843904
Capacitor Tantalum SMT 293D 20V 10uF

Capacitor Tantalum SMT 293D 20V 10uF

Supplier's Site
Tantalum Capacitors - 6843904P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6843904P
Tantalum Capacitors 6843904P
Capacitor Tantalum SMT 293D 20V 10uF

Capacitor Tantalum SMT 293D 20V 10uF

Supplier's Site
Tantalum Capacitors - 1693313 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1693313
Tantalum Capacitors 1693313
Capacitor Tantalum SMT 293D 20V 10uF

Capacitor Tantalum SMT 293D 20V 10uF

Supplier's Site
Tantalum Capacitors - 293D106X9020B2TE3 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
293D106X9020B2TE3
Tantalum Capacitors 293D106X9020B2TE3
CAP TANT 10UF 10% 20V 1411

CAP TANT 10UF 10% 20V 1411

Supplier's Site Datasheet
Tantalum Capacitors - 293D106X9020B2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D106X9020B2TE3
Tantalum Capacitors 293D106X9020B2TE3
CAP TANT 10UF 10% 20V 1411

CAP TANT 10UF 10% 20V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D106X9020B2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D106X9020B2TE3
Capacitors - Tantalum Capacitors 293D106X9020B2TE3
CAP TANT 10UF 10% 20V 1411

CAP TANT 10UF 10% 20V 1411

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
293D106X9020B2TE3
Capacitors >> Tantalum Capacitors 293D106X9020B2TE3
10uF 20V 2.1Ω@100kHz ±10% CASE-B-3528 Tantalum Capacitors ROHS

10uF 20V 2.1Ω@100kHz ±10% CASE-B-3528 Tantalum Capacitors ROHS

Supplier's Site Datasheet
Tantalum Capacitor, 10Uf 20V, 2.5 Ohm, 0.1, 3528-21; Capacitance Vishay - 09K5846 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf 20V, 2.5 Ohm, 0.1, 3528-21; Capacitance Vishay
09K5846
Tantalum Capacitor, 10Uf 20V, 2.5 Ohm, 0.1, 3528-21; Capacitance Vishay 09K5846
TANTALUM CAPACITOR, 10UF 20V, 2.5 OHM, 0.1, 3528-21; Capacitance:10µF; Voltage(DC):20V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:2.5ohm; Manufacturer Size Code:B; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF 20V, 2.5 OHM, 0.1, 3528-21; Capacitance:10µF; Voltage(DC):20V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:2.5ohm; Manufacturer Size Code:B; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 10 F, 10%, 20 V, 1411 [3528 Metric] Rohs Compliant Vishay - 47R4609 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 10 F, 10%, 20 V, 1411 [3528 Metric] Rohs Compliant Vishay
47R4609
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 10 F, 10%, 20 V, 1411 [3528 Metric] Rohs Compliant Vishay 47R4609
Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 10 F, 10%, 20 V, 1411 [3528 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 10 F, 10%, 20 V, 1411 [3528 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Uf, 20V, Tant, Case B Rohs Compliant Vishay - 69AH4627 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 20V, Tant, Case B Rohs Compliant Vishay
69AH4627
Cap, 10Uf, 20V, Tant, Case B Rohs Compliant Vishay 69AH4627
CAP, 10UF, 20V, TANT, CASE B ROHS COMPLIANT: YES

CAP, 10UF, 20V, TANT, CASE B ROHS COMPLIANT: YES

Supplier's Site
Tantalum Capacitor, 10Uf 20V, 2.5 Ohm, 0.1, 3528-21, Full Reel; Capacitance Vishay - 27X7903 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf 20V, 2.5 Ohm, 0.1, 3528-21, Full Reel; Capacitance Vishay
27X7903
Tantalum Capacitor, 10Uf 20V, 2.5 Ohm, 0.1, 3528-21, Full Reel; Capacitance Vishay 27X7903
TANTALUM CAPACITOR, 10UF 20V, 2.5 OHM, 0.1, 3528-21, FULL REEL; Capacitance:10µF; Voltage(DC):20V; Tantalum Capacitor Case:1411 [3528 Metric]; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; ESR:2.5ohm; Series Name:293DRoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF 20V, 2.5 OHM, 0.1, 3528-21, FULL REEL; Capacitance:10µF; Voltage(DC):20V; Tantalum Capacitor Case:1411 [3528 Metric]; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; ESR:2.5ohm; Series Name:293DRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1125-1-ND 718-1125-6-ND 1003703-293D106X9020B2TE3 59-293D106X9020B2TE3 6843904 6843904P 293D106X9020B2TE3 293D106X9020B2TE3 293D106X9020B2TE3 293D106X9020B2TE3 09K5846 47R4609 27X7903
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - 293D106X9020B2TE3 SMD 20 V 10 uF Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitors >> Tantalum Capacitors Tantalum Capacitor, 10Uf 20V, 2.5 Ohm, 0.1, 3528-21; Capacitance Vishay Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 10 F, 10%, 20 V, 1411 [3528 Metric] Rohs Compliant Vishay Tantalum Capacitor, 10Uf 20V, 2.5 Ohm, 0.1, 3528-21, Full Reel; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 1.00E7 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PSB102K2G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Film Capacitors - 1725932 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 0603J0100680KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details