15uF 16V Tantalum Capacitor, 1411 Case, SMD Product overview: 293D156X9016B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D156X9016B2TE3
15µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2Ohm
15µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2Ohm
15µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2Ohm
CAP TANT 15UF 10% 16V 1411
15uF 16V -55℃~+125℃ 2Ω ±10% 1411 Tantalum Capacitors ROHS
TANTALUM CAPACITOR, 15UF, 16V, 2 OHM, 0.1, 3528-21; Capacitance:15µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:2ohm; Manufacturer Size Code:B; Product Length:3.5mm; Case Size:1411RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 15 F, 10%, 16 V, 1411 [3528 Metric] RoHS Compliant: Yes
CAP TANT 15UF 10% 16V 1411
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-293D156X9016B2TE3 | 718-1129-2-ND | 718-1129-6-ND | 293D156X9016B2TE3 | 17930-293D156X9016B2TE3 | 09K6043 | 47R4623 | 293D156X9016B2TE3 |
| Product Name | SMD 15uF 16V Capacitor | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | 15uF 16V -55℃~+125℃ 2Ω ±10% 1411 Tantalum Capacitors ROHS | Tantalum Capacitor, 15Uf, 16V, 2 Ohm, 0.1, 3528-21; Capacitance Vishay | Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 15 F, 10%, 16 V, 1411 [3528 Metric] Rohs Compliant Vishay | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||||
| RoHS Compliant | Yes | Yes | ||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Electrolytic Capacitors | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | Tantalum | ||||
| Capacitance Range | 15 microF | 15 microF | 15 microF | 15 microF | 15 microF | 15 microF |