Vishay Precision Group SMD 10uF 35V 0.8 Ohm Capacitor 293D106X9035D8T

Description
Cap Tant Solid 10uF 35V D CASE 10% (7.3 X 4.3 X 2.8mm) Inward L SMD 7343-31 0.8 Ohm 125°C T/R Product overview: 293D106X9035D8T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 35V, 0.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 35V, 0.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D106X9035D8T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 10uF 35V D CASE 10% (7.3 X 4.3 X 2.8mm) Inward L SMD 7343-31 0.8 Ohm 125°C T/R Product overview: 293D106X9035D8T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 35V, 0.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 35V, 0.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D106X9035D8T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 10uF 35V 0.8 Ohm Capacitor
59-293D106X9035D8T
SMD 10uF 35V 0.8 Ohm Capacitor 59-293D106X9035D8T
Cap Tant Solid 10uF 35V D CASE 10% (7.3 X 4.3 X 2.8mm) Inward L SMD 7343-31 0.8 Ohm 125°C T/R Product overview: 293D106X9035D8T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 35V, 0.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 35V, 0.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D106X9035D8T can be used for catalog matching and distributor lookup.

Cap Tant Solid 10uF 35V D CASE 10% (7.3 X 4.3 X 2.8mm) Inward L SMD 7343-31 0.8 Ohm 125°C T/R Product overview: 293D106X9035D8T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 35V, 0.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 35V, 0.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D106X9035D8T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-293D106X9035D8TDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D106X9035D8TDKR-ND
Tantalum Capacitors 718-293D106X9035D8TDKR-ND
293D106X9035D8T

293D106X9035D8T

Buy Now Datasheet
Tantalum Capacitors - 718-293D106X9035D8TTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D106X9035D8TTR-ND
Tantalum Capacitors 718-293D106X9035D8TTR-ND
293D106X9035D8T

293D106X9035D8T

Buy Now Datasheet
Tantalum Capacitors - 718-293D106X9035D8TCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D106X9035D8TCT-ND
Tantalum Capacitors 718-293D106X9035D8TCT-ND
293D106X9035D8T

293D106X9035D8T

Buy Now Datasheet
Tantalum Capacitor, 10Uf 35V, 0.8 Ohm, 0.1, 7343-31, Full Reel; Capacitance Vishay - 83K4487 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf 35V, 0.8 Ohm, 0.1, 7343-31, Full Reel; Capacitance Vishay
83K4487
Tantalum Capacitor, 10Uf 35V, 0.8 Ohm, 0.1, 7343-31, Full Reel; Capacitance Vishay 83K4487
TANTALUM CAPACITOR, 10UF 35V, 0.8 OHM, 0.1, 7343-31, FULL REEL; Capacitance:10µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.8ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: No

TANTALUM CAPACITOR, 10UF 35V, 0.8 OHM, 0.1, 7343-31, FULL REEL; Capacitance:10µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.8ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 59-293D106X9035D8T 718-293D106X9035D8TDKR-ND 718-293D106X9035D8TTR-ND 83K4487
Product Name SMD 10uF 35V 0.8 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 10Uf 35V, 0.8 Ohm, 0.1, 7343-31, Full Reel; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 1.00E7 microF 10 microF
WVDC 35 volts 35 volts
Applications General Purpose General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0101P50BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Aluminum Electrolytic Capacitor - 101C243U040BH5B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 24000 microF
View Details
3 suppliers