Cap Tant Solid 100uF 16V E CASE 10% (7.3 X 4.3 X 4mm) Inward L SMD 7343-43 0.6 Ohm 125°C T/R Product overview: 293D107X9016E8T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 16V, 0.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 16V, 0.6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D107X9016E8T can be used for catalog matching and distributor lookup.
CAP, 100UF, 16V, TANT, CASE E; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.6ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:520mA; Qualification:- RoHS Compliant: Yes
CAP, 100UF, 16V, TANT, CASE E; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.6ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:520mA; Qualification:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-293D107X9016E8T | 718-293D107X9016E8TTR-ND | 718-293D107X9016E8TDKR-ND | 66AJ2005 | 293D107X9016E8T |
| Product Name | SMD 100uF 16V 0.6 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors | Cap, 100Uf, 16V, Tant, Case E; Capacitance Vishay | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Capacitance Range | 1.00E8 microF | 100 microF | 100 microF | ||
| WVDC | 16 volts | 16 volts | 16 volts | ||
| Applications | General Purpose | General Purpose |