Vishay Intertechnology, Inc. Tantalum Capacitors - 293D157X9010E2TE3 293D157X9010E2TE3

Description
Manufacturer: Vishay Win Source Part Number: 906196-293D157X9010E 2TE3 Series: TANTAMOUNT®, 293D Operating Temperature Range: -55°C ~ 125°C Features: Molded Tantalum Capacitors 2917 (7343 Metric) 500mOhm Package: 2917 (7343 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-1824-6, 718-1824-1, 718-1824-2, 293D157X9010E2TE3-ND
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 906196-293D157X9010E 2TE3 Series: TANTAMOUNT®, 293D Operating Temperature Range: -55°C ~ 125°C Features: Molded Tantalum Capacitors 2917 (7343 Metric) 500mOhm Package: 2917 (7343 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-1824-6, 718-1824-1, 718-1824-2, 293D157X9010E2TE3-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 293D157X9010E2TE3 - 906196-293D157X9010E2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 293D157X9010E2TE3
906196-293D157X9010E2TE3
Tantalum Capacitors - 293D157X9010E2TE3 906196-293D157X9010E2TE3
Manufacturer: Vishay Win Source Part Number: 906196-293D157X9010E 2TE3 Series: TANTAMOUNT®, 293D Operating Temperature Range: -55°C ~ 125°C Features: Molded Tantalum Capacitors 2917 (7343 Metric) 500mOhm Package: 2917 (7343 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-1824-6, 718-1824-1, 718-1824-2, 293D157X9010E2TE3-ND

Manufacturer: Vishay
Win Source Part Number: 906196-293D157X9010E2TE3
Series: TANTAMOUNT®, 293D
Operating Temperature Range: -55°C ~ 125°C
Features: Molded Tantalum Capacitors 2917 (7343 Metric) 500mOhm
Package: 2917 (7343 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 718-1824-6, 718-1824-1, 718-1824-2, 293D157X9010E2TE3-ND

Buy Now Datasheet
Tantalum Capacitors - 718-1824-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1824-6-ND
Tantalum Capacitors 718-1824-6-ND
150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 500mOhm

150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1824-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1824-1-ND
Tantalum Capacitors 718-1824-1-ND
150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 500mOhm

150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1824-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1824-2-ND
Tantalum Capacitors 718-1824-2-ND
150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 500mOhm

150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 500mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 150uF 10V Capacitor
59-293D157X9010E2TE3
SMD 150uF 10V Capacitor 59-293D157X9010E2TE3
Tantalum Cap 150uF 10V 10% 500mR 125C SMD Product overview: 293D157X9010E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D157X9010E2TE3 can be used for catalog matching and distributor lookup.

Tantalum Cap 150uF 10V 10% 500mR 125C SMD Product overview: 293D157X9010E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D157X9010E2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 293D157X9010E2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D157X9010E2TE3
Tantalum Capacitors 293D157X9010E2TE3
CAP TANT 150UF 10% 10V 2917

CAP TANT 150UF 10% 10V 2917

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 150 F, 10%, 10 V, 2917 [7343 Metric] Rohs Compliant Vishay - 08X2312 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 150 F, 10%, 10 V, 2917 [7343 Metric] Rohs Compliant Vishay
08X2312
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 150 F, 10%, 10 V, 2917 [7343 Metric] Rohs Compliant Vishay 08X2312
Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 150 F, 10%, 10 V, 2917 [7343 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 150 F, 10%, 10 V, 2917 [7343 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 150 F, 10%, 10 V, 2917 [7343 Metric] Rohs Compliant Vishay - 09K6092 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 150 F, 10%, 10 V, 2917 [7343 Metric] Rohs Compliant Vishay
09K6092
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 150 F, 10%, 10 V, 2917 [7343 Metric] Rohs Compliant Vishay 09K6092
Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 150 F, 10%, 10 V, 2917 [7343 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 150 F, 10%, 10 V, 2917 [7343 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D157X9010E2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D157X9010E2TE3
Capacitors - Tantalum Capacitors 293D157X9010E2TE3
CAP TANT 150UF 10% 10V 2917

CAP TANT 150UF 10% 10V 2917

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 906196-293D157X9010E2TE3 718-1824-6-ND 718-1824-1-ND 59-293D157X9010E2TE3 293D157X9010E2TE3 08X2312 293D157X9010E2TE3
Product Name Tantalum Capacitors - 293D157X9010E2TE3 Tantalum Capacitors Tantalum Capacitors SMD 150uF 10V Capacitor Tantalum Capacitors Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 150 F, 10%, 10 V, 2917 [7343 Metric] Rohs Compliant Vishay Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; 2917 (7343 Metric)
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Aluminium Capacitors - 1701015 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 338-101C681T200AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers