Vishay Intertechnology, Inc. Tantalum Capacitors 293D107X0010B2TE3

Description
293D107X0010B2TE3
Request a Quote Datasheet
Description
293D107X0010B2TE3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-293D107X0010B2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D107X0010B2TE3DKR-ND
Tantalum Capacitors 718-293D107X0010B2TE3DKR-ND
293D107X0010B2TE3

293D107X0010B2TE3

Buy Now Datasheet
Tantalum Capacitors - 718-293D107X0010B2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D107X0010B2TE3CT-ND
Tantalum Capacitors 718-293D107X0010B2TE3CT-ND
293D107X0010B2TE3

293D107X0010B2TE3

Buy Now Datasheet
Tantalum Capacitors - 718-293D107X0010B2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D107X0010B2TE3TR-ND
Tantalum Capacitors 718-293D107X0010B2TE3TR-ND
293D107X0010B2TE3

293D107X0010B2TE3

Buy Now Datasheet
Singapore, Singapore
SMD 100uF 10V 2.5 Ohm Capacitor
59-293D107X0010B2TE3
SMD 100uF 10V 2.5 Ohm Capacitor 59-293D107X0010B2TE3
Cap Tant Solid 100uF 10V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 2.5 Ohm 125°C T/R Product overview: 293D107X0010B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 10V, 2.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 10V, 2.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D107X0010B2TE3 can be used for catalog matching and distributor lookup.

Cap Tant Solid 100uF 10V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 2.5 Ohm 125°C T/R Product overview: 293D107X0010B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 10V, 2.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 10V, 2.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D107X0010B2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D107X0010B2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D107X0010B2TE3
Capacitors - Tantalum Capacitors 293D107X0010B2TE3
293D107X0010B2TE3

293D107X0010B2TE3

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 718-293D107X0010B2TE3DKR-ND 718-293D107X0010B2TE3CT-ND 59-293D107X0010B2TE3 293D107X0010B2TE3
Product Name Tantalum Capacitors Tantalum Capacitors SMD 100uF 10V 2.5 Ohm Capacitor Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101322U040AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details