50V 10uF Tantalum Capacitor, 2917 SMD Product overview: 293D106X9050E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 10uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D106X9050E2TE3
10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 800mOhm
10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 800mOhm
10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 800mOhm
Features
CAP TANT 10UF 10% 50V 2917
CAP TANT 10UF 10% 50V 2917
TANTALUM CAPACITOR, 10UF 50V, 0.8 OHM, 0.1, 7343-43; Capacitance:10µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.8ohm; Manufacturer Size Code:E; Failure Rate:-; Qualification:- RoHS Compliant: Yes
TANTALUM CAPACITOR, 10UF 50V, 0.8 OHM, 0.1, 7343-43, FULL REEL; Capacitance:10µF; Voltage(DC):50V; Tantalum Capacitor Case:2917 [7343 Metric]; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; ESR:0.8ohm; Series Name:293DRoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 10 F, 10%, 50 V, 2917 [7343 Metric] RoHS Compliant: Yes
CAP, 10UF, 50V, TANT, CASE E ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Allied Electronics, Inc. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-293D106X9050E2TE3 | 718-1022-6-ND | 718-1022-1-ND | 70212603 | 293D106X9050E2TE3 | 293D106X9050E2TE3 | 65K2822 | 09K5859 | 08X2305 |
| Product Name | SMD 50V 10uF Capacitor | Tantalum Capacitors | Tantalum Capacitors | Capacitor;Tantalum;Cap 10 uF;Tol 10%;Vol-Rtg 50 VDC;SMT;7343-43;ESR 0.8 Ohms | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitor, 10Uf 50V, 0.8 Ohm, 0.1, 7343-43; Capacitance Vishay | Tantalum Capacitor, 10Uf 50V, 0.8 Ohm, 0.1, 7343-43, Full Reel; Capacitance Vishay | Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 10 F, 10%, 50 V, 2917 [7343 Metric] Rohs Compliant Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||||
| RoHS Compliant | Yes | Yes | Yes | ||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to ? C (-67 to ? F) | ||||
| Electrolytic Capacitors | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | ||||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF |