Vishay Intertechnology, Inc. Tantalum Capacitors 293D156X0016B2TE3

Description
15µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2Ohm
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 293D156X0016B2TE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
293D156X0016B2TE3-ND
Tantalum Capacitors 293D156X0016B2TE3-ND
15µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2Ohm

15µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2Ohm

Buy Now Datasheet
Tantalum Capacitors - 293D156X0016B2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D156X0016B2TE3
Tantalum Capacitors 293D156X0016B2TE3
CAP TANT 15UF 20% 16V 1411

CAP TANT 15UF 20% 16V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D156X0016B2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D156X0016B2TE3
Capacitors - Tantalum Capacitors 293D156X0016B2TE3
CAP TANT 15UF 20% 16V 1411

CAP TANT 15UF 20% 16V 1411

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 293D156X0016B2TE3-ND 293D156X0016B2TE3 293D156X0016B2TE3
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 107AXZ025M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 0603J0100331JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701258 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers