1.5µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 3.4Ohm
1.5µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 3.4Ohm
1.5µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 3.4Ohm
1.5uF 50V Tantalum Capacitor, 6032 Case, 3.4 Ohm ESR, 125°C Product overview: 293D155X9050C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5uF, 50V, 3.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.5uF, 50V, 3.4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D155X9050C2TE3
CAP TANT 1.5UF 10% 50V 2312
CAP TANT 1.5UF 10% 50V 2312
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-1811-2-ND | 718-1811-6-ND | 59-293D155X9050C2TE3 | 293D155X9050C2TE3 | 293D155X9050C2TE3 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | 1.5uF 50V 3.4 Ohm Capacitor | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | |
| Capacitance Range | 1.5 microF | 1.5 microF | 1.5 microF | 1.5 microF | 1.5 microF |