Vishay Intertechnology, Inc. Tantalum Capacitors 293D106X9010B2TE3

Description
Capacitor Tantalum SMT 293D 10V 10uF
Request a Quote Datasheet
Description
Capacitor Tantalum SMT 293D 10V 10uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 6843888 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6843888
Tantalum Capacitors 6843888
Capacitor Tantalum SMT 293D 10V 10uF

Capacitor Tantalum SMT 293D 10V 10uF

Supplier's Site
Tantalum Capacitors - 6843888P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6843888P
Tantalum Capacitors 6843888P
Capacitor Tantalum SMT 293D 10V 10uF

Capacitor Tantalum SMT 293D 10V 10uF

Supplier's Site
Tantalum Capacitors - 1693308 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1693308
Tantalum Capacitors 1693308
Capacitor Tantalum SMT 293D 10V 10uF

Capacitor Tantalum SMT 293D 10V 10uF

Supplier's Site
Tantalum Capacitors - 293D106X9010B2TE3 - 1003701-293D106X9010B2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 293D106X9010B2TE3
1003701-293D106X9010B2TE3
Tantalum Capacitors - 293D106X9010B2TE3 1003701-293D106X9010B2TE3
Manufacturer: Vishay Win Source Part Number: 1003701-293D106X9010 B2TE3 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 10V Height - Seated (Max): 0.083" (2.10mm) Mounting: SMD (SMT) Capacitance: 10μF Tolerance: ±10% Manufacturer Size Code: B ESR: 2.5 Ohm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management

Manufacturer: Vishay
Win Source Part Number: 1003701-293D106X9010B2TE3
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 10V
Height - Seated (Max): 0.083" (2.10mm)
Mounting: SMD (SMT)
Capacitance: 10μF
Tolerance: ±10%
Manufacturer Size Code: B
ESR: 2.5 Ohm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management

Buy Now Datasheet
Singapore, Singapore
10UF 10V Capacitor
59-293D106X9010B2TE3
10UF 10V Capacitor 59-293D106X9010B2TE3
CAP TANT 10UF 10% 10V 1411 Product overview: 293D106X9010B2TE3 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D106X9010B2TE3 can be used for catalog matching and distributor lookup.

CAP TANT 10UF 10% 10V 1411 Product overview: 293D106X9010B2TE3 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D106X9010B2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-1122-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1122-1-ND
Tantalum Capacitors 718-1122-1-ND
10µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 2.5Ohm

10µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 2.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1122-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1122-6-ND
Tantalum Capacitors 718-1122-6-ND
10µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 2.5Ohm

10µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 2.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1122-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1122-2-ND
Tantalum Capacitors 718-1122-2-ND
10µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 2.5Ohm

10µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 2.5Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 293D106X9010B2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D106X9010B2TE3
Capacitors - Tantalum Capacitors 293D106X9010B2TE3
CAP TANT 10UF 10% 10V 1411

CAP TANT 10UF 10% 10V 1411

Supplier's Site
Cap, 10Μf, 10V, 10%, Reel; Capacitance Vishay - 12AC4268 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 10V, 10%, Reel; Capacitance Vishay
12AC4268
Cap, 10Μf, 10V, 10%, Reel; Capacitance Vishay 12AC4268
CAP, 10µF, 10V, 10%, REEL; Capacitance:10µF; Voltage Rating:10V; Tantalum Capacitor Case:1411 [3528 Metric]; Product Range:TANTAMOUNT 293D Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 10µF, 10V, 10%, REEL; Capacitance:10µF; Voltage Rating:10V; Tantalum Capacitor Case:1411 [3528 Metric]; Product Range:TANTAMOUNT 293D Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 10 F, 10%, 10 V, 1411 [3528 Metric] Rohs Compliant Vishay - 47R4605 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 10 F, 10%, 10 V, 1411 [3528 Metric] Rohs Compliant Vishay
47R4605
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 10 F, 10%, 10 V, 1411 [3528 Metric] Rohs Compliant Vishay 47R4605
Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 10 F, 10%, 10 V, 1411 [3528 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 10 F, 10%, 10 V, 1411 [3528 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 10Uf 10V, 2.5 Ohm, 0.1, 3528-21, Full Reel; Capacitance Vishay - 27X7901 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf 10V, 2.5 Ohm, 0.1, 3528-21, Full Reel; Capacitance Vishay
27X7901
Tantalum Capacitor, 10Uf 10V, 2.5 Ohm, 0.1, 3528-21, Full Reel; Capacitance Vishay 27X7901
TANTALUM CAPACITOR, 10UF 10V, 2.5 OHM, 0.1, 3528-21, FULL REEL; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:2.5ohm; Manufacturer Size Code:B; Product Length:3.5mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF 10V, 2.5 OHM, 0.1, 3528-21, FULL REEL; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:2.5ohm; Manufacturer Size Code:B; Product Length:3.5mm RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - 293D106X9010B2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D106X9010B2TE3
Tantalum Capacitors 293D106X9010B2TE3
CAP TANT 10UF 10% 10V 1411

CAP TANT 10UF 10% 10V 1411

Supplier's Site Datasheet
Tantalum Capacitors - 293D106X9010B2TE3 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
293D106X9010B2TE3
Tantalum Capacitors 293D106X9010B2TE3
CAP TANT 10UF 10% 10V 1411

CAP TANT 10UF 10% 10V 1411

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 6843888 6843888P 1003701-293D106X9010B2TE3 59-293D106X9010B2TE3 718-1122-1-ND 718-1122-6-ND 293D106X9010B2TE3 12AC4268 47R4605 27X7901 293D106X9010B2TE3 293D106X9010B2TE3
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - 293D106X9010B2TE3 10UF 10V Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Cap, 10Μf, 10V, 10%, Reel; Capacitance Vishay Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 10 F, 10%, 10 V, 1411 [3528 Metric] Rohs Compliant Vishay Tantalum Capacitor, 10Uf 10V, 2.5 Ohm, 0.1, 3528-21, Full Reel; Capacitance Vishay Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes Yes
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Electrostatic Capacitors MnO2
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Film Capacitors - 2002-105MWR630K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
4 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers