10µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3Ohm
10µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3Ohm
10µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3Ohm
Tantalum Capacitor 10uF 16V 10% SMD 3216 3 Ohm 125C Product overview: 293D106X9016A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 16V, 3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 16V, 3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D106X9016A2TE3
Capacitor Tantalum SMT 293D 16V 10uF
Capacitor Tantalum SMT 293D 16V 10uF
Capacitor Tantalum SMT 293D 16V 10uF
10uF 16V 3Ω@100kHz ±10% CASE-A-3216 Tantalum Capacitors ROHS
TANTALUM CAPACITOR, 10UF, 16V, 3 OHM, 0.1, 3216-18; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:3ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:160mARoHS Compliant: Yes
CAP, 10UF, 16V, TANT, CASE A ROHS COMPLIANT: YES
CAP TANT 10UF 10% 16V 1206
CAP TANT 10UF 10% 16V 1206
CAP TANT 10UF 10% 16V 1206
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-1123-6-ND | 718-1123-1-ND | 59-293D106X9016A2TE3 | 6843890 | 6843890P | 293D106X9016A2TE3 | 09K5840 | 68AH0134 | 293D106X9016A2TE3 | 293D106X9016A2TE3 | 293D106X9016A2TE3 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 10uF 16V 3 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors | Capacitors >> Tantalum Capacitors | Tantalum Capacitor, 10Uf, 16V, 3 Ohm, 0.1, 3216-18; Capacitance Vishay | Cap, 10Uf, 16V, Tant, Case A Rohs Compliant Vishay | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | |||||
| Applications | General Purpose | General Purpose | |||||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||||
| Electrolytic Capacitors | Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF |