100uF 10V Tantalum Capacitor, 2917 SMD Product overview: 293D107X0010D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D107X0010D2TE3
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 600mOhm
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 600mOhm
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 600mOhm
CAP TANT 100UF 20% 10V 2917
100uF 10V -55℃~+125℃ 600mΩ@100kHz ±20% CASE-D_7343 Tantalum Capacitors ROHS
TANTALUM CAPACITOR, 100UF 10V 0.6 OHM 20%, 7343-31; Capacitance:100µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.6ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes
TANTALUM CAPACITOR, 100UF 10V 0.6 OHM 20%, 7343-31, FULL REEL; Capacitance:100µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.6ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes
CAP, 100UF, 10V, TANT, CASE D ROHS COMPLIANT: YES
CAP TANT 100UF 20% 10V 2917
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | ODG (Origin Data Global) | Utmel Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-293D107X0010D2TE3 | 718-1054-2-ND | 718-1054-6-ND | 293D107X0010D2TE3 | 17930-293D107X0010D2TE3 | 09K5874 | 66AH8383 | 293D107X0010D2TE3 |
| Product Name | SMD 100uF 10V Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | 100uF 10V -55℃~+125℃ 600mΩ@100kHz ±20% CASE-D_7343 Tantalum Capacitors ROHS | Tantalum Capacitor, 100Uf 10V 0.6 Ohm 20%, 7343-31; Capacitance Vishay | Cap, 100Uf, 10V, Tant, Case D Rohs Compliant Vishay | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | ||||
| RoHS Compliant | Yes | Yes | Yes | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Electrolytic Capacitors | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF |