Vishay Intertechnology, Inc. Tantalum Capacitors 293D107X9020D2TE3

Description
100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 600mOhm
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 600mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1744-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1744-6-ND
Tantalum Capacitors 718-1744-6-ND
100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 600mOhm

100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 600mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1744-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1744-2-ND
Tantalum Capacitors 718-1744-2-ND
100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 600mOhm

100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 600mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1744-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1744-1-ND
Tantalum Capacitors 718-1744-1-ND
100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 600mOhm

100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 600mOhm

Buy Now Datasheet
Tantalum Capacitors - 293D107X9020D2TE3 - 728772-293D107X9020D2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 293D107X9020D2TE3
728772-293D107X9020D2TE3
Tantalum Capacitors - 293D107X9020D2TE3 728772-293D107X9020D2TE3
Manufacturer: Vishay Sprague Win Source Part Number: 728772-293D107X9020D 2TE3 Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 100μF Tolerance: ±10% Voltage - Rated: 20V ESR (Equivalent Series Resistance): 600mOhm Manufacturer Size Code: D Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 2917 (7343 Metric) Height - Seated (Maximum): 0.122" (3.10mm) Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)

Manufacturer: Vishay Sprague
Win Source Part Number: 728772-293D107X9020D2TE3
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 100μF
Tolerance: ±10%
Voltage - Rated: 20V
ESR (Equivalent Series Resistance): 600mOhm
Manufacturer Size Code: D
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 2917 (7343 Metric)
Height - Seated (Maximum): 0.122" (3.10mm)
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)

Buy Now Datasheet
Singapore, Singapore
SMD 100uF 20V Capacitor
59-293D107X9020D2TE3
SMD 100uF 20V Capacitor 59-293D107X9020D2TE3
100uF 20V Tantalum Cap, 7343 SMD, 600mR ESR, 125C Product overview: 293D107X9020D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D107X9020D2TE3 can be used for catalog matching and distributor lookup.

100uF 20V Tantalum Cap, 7343 SMD, 600mR ESR, 125C Product overview: 293D107X9020D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D107X9020D2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 100Μf, 20V, 10%, Reel; Capacitance Vishay - 58AC5293 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 20V, 10%, Reel; Capacitance Vishay
58AC5293
Cap, 100Μf, 20V, 10%, Reel; Capacitance Vishay 58AC5293
CAP, 100µF, 20V, 10%, REEL; Capacitance:100µF; Voltage Rating:20V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:293D Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

CAP, 100µF, 20V, 10%, REEL; Capacitance:100µF; Voltage Rating:20V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:293D Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Tant, 100Uf, 20V, Case D, Reel; Capacitance Vishay - 82X7456 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, 100Uf, 20V, Case D, Reel; Capacitance Vishay
82X7456
Cap, Tant, 100Uf, 20V, Case D, Reel; Capacitance Vishay 82X7456
CAP, TANT, 100UF, 20V, CASE D, REEL; Capacitance:100µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.6ohm; Manufacturer Size Code:D; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAP, TANT, 100UF, 20V, CASE D, REEL; Capacitance:100µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.6ohm; Manufacturer Size Code:D; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site
Cap, 100Uf, 20V, Tant, Case D Rohs Compliant Vishay - 69AH4631 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 20V, Tant, Case D Rohs Compliant Vishay
69AH4631
Cap, 100Uf, 20V, Tant, Case D Rohs Compliant Vishay 69AH4631
CAP, 100UF, 20V, TANT, CASE D ROHS COMPLIANT: YES

CAP, 100UF, 20V, TANT, CASE D ROHS COMPLIANT: YES

Supplier's Site
Tantalum Capacitors - 293D107X9020D2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D107X9020D2TE3
Tantalum Capacitors 293D107X9020D2TE3
CAP TANT 100UF 10% 20V 2917

CAP TANT 100UF 10% 20V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D107X9020D2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D107X9020D2TE3
Capacitors - Tantalum Capacitors 293D107X9020D2TE3
CAP TANT 100UF 10% 20V 2917

CAP TANT 100UF 10% 20V 2917

Supplier's Site
Tantalum Capacitors - 293D107X9020D2TE3 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
293D107X9020D2TE3
Tantalum Capacitors 293D107X9020D2TE3
CAP TANT 100UF 10% 20V 2917

CAP TANT 100UF 10% 20V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1744-6-ND 718-1744-2-ND 728772-293D107X9020D2TE3 59-293D107X9020D2TE3 58AC5293 82X7456 69AH4631 293D107X9020D2TE3 293D107X9020D2TE3 293D107X9020D2TE3
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - 293D107X9020D2TE3 SMD 100uF 20V Capacitor Cap, 100Μf, 20V, 10%, Reel; Capacitance Vishay Cap, Tant, 100Uf, 20V, Case D, Reel; Capacitance Vishay Cap, 100Uf, 20V, Tant, Case D Rohs Compliant Vishay Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 106AXZ035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers