Vishay Intertechnology, Inc. Tantalum Capacitors 293D157X06R3C2TE3

Description
150µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 700mOhm
Request a Quote Datasheet
Description
150µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 700mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 293D157X06R3C2TE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
293D157X06R3C2TE3-ND
Tantalum Capacitors 293D157X06R3C2TE3-ND
150µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 700mOhm

150µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 700mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 150uF 6.3V Capacitor
59-293D157X06R3C2TE3
SMD 150uF 6.3V Capacitor 59-293D157X06R3C2TE3
Tantalum Cap 150uF 6.3V 20% 6032 SMD 700mR 125C T/R Product overview: 293D157X06R3C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D157X06R3C2TE3 can be used for catalog matching and distributor lookup.

Tantalum Cap 150uF 6.3V 20% 6032 SMD 700mR 125C T/R Product overview: 293D157X06R3C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D157X06R3C2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 293D157X06R3C2TE3 - 906194-293D157X06R3C2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 293D157X06R3C2TE3
906194-293D157X06R3C2TE3
Tantalum Capacitors - 293D157X06R3C2TE3 906194-293D157X06R3C2TE3
Manufacturer: Vishay Win Source Part Number: 906194-293D157X06R3C 2TE3 Series: TANTAMOUNT®, 293D Operating Temperature Range: -55°C ~ 125°C Features: 150 µF Molded Tantalum Capacitors 6.3 V 2312 (6032 Metric) 700mOhm Package: 2312 (6032 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050

Manufacturer: Vishay
Win Source Part Number: 906194-293D157X06R3C2TE3
Series: TANTAMOUNT®, 293D
Operating Temperature Range: -55°C ~ 125°C
Features: 150 µF Molded Tantalum Capacitors 6.3 V 2312 (6032 Metric) 700mOhm
Package: 2312 (6032 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050

Buy Now Datasheet
Tantalum Capacitors - 293D157X06R3C2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D157X06R3C2TE3
Tantalum Capacitors 293D157X06R3C2TE3
CAP TANT 150UF 20% 6.3V 2312

CAP TANT 150UF 20% 6.3V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D157X06R3C2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D157X06R3C2TE3
Capacitors - Tantalum Capacitors 293D157X06R3C2TE3
CAP TANT 150UF 20% 6.3V 2312

CAP TANT 150UF 20% 6.3V 2312

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 293D157X06R3C2TE3-ND 59-293D157X06R3C2TE3 906194-293D157X06R3C2TE3 293D157X06R3C2TE3 293D157X06R3C2TE3
Product Name Tantalum Capacitors SMD 150uF 6.3V Capacitor Tantalum Capacitors - 293D157X06R3C2TE3 Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 150 microF 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TAC226K020P06-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
3 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525009P10HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details