The Tantalum Capacitor part number 293D107X9004C2TE3 from Lingto Electronic Limited features a capacitance of 100 µF with a voltage rating of 4 V and a tolerance of ±10%. It operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. This capacitor is designed with a molded case and is compatible with automatic pick and place equipment, making it suitable for high-volume applications. The product is available in standard EIA-535-BAAC case sizes and is moisture sensitivity level 1 qualified. It is suitable for various applications, including industrial and telecom infrastructure. The capacitor is RoHS-compliant, with standard matte tin terminations, and is surge current tested.
100µF Molded Tantalum Capacitors 4V 2312 (6032 Metric) 800mOhm
CAP TANT 100UF 10% 4V 2312
CAP TANT 100UF 10% 4V 2312
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 293D107X9004C2TE3-ND | 293D107X9004C2TE3 | 293D107X9004C2TE3 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 100 microF | 100 microF | 100 microF |