Vishay Precision Group Tantalum Capacitors - 293D155X9025B2TE3 293D155X9025B2TE3

Description
Manufacturer: Vishay Win Source Part Number: 854909-293D155X9025B 2TE3 Series: TANTAMOUNT®, 293D Features: 1.5 µF Tantalum Capacitors 25 V Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 293D155X9025B2TE3-ND , 718-1809-2, 718-1809-1, 718-1809-6
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 854909-293D155X9025B 2TE3 Series: TANTAMOUNT®, 293D Features: 1.5 µF Tantalum Capacitors 25 V Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 293D155X9025B2TE3-ND , 718-1809-2, 718-1809-1, 718-1809-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 293D155X9025B2TE3 - 854909-293D155X9025B2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 293D155X9025B2TE3
854909-293D155X9025B2TE3
Tantalum Capacitors - 293D155X9025B2TE3 854909-293D155X9025B2TE3
Manufacturer: Vishay Win Source Part Number: 854909-293D155X9025B 2TE3 Series: TANTAMOUNT®, 293D Features: 1.5 µF Tantalum Capacitors 25 V Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 293D155X9025B2TE3-ND , 718-1809-2, 718-1809-1, 718-1809-6

Manufacturer: Vishay
Win Source Part Number: 854909-293D155X9025B2TE3
Series: TANTAMOUNT®, 293D
Features: 1.5 µF Tantalum Capacitors 25 V
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 293D155X9025B2TE3-ND, 718-1809-2, 718-1809-1, 718-1809-6

Buy Now Datasheet
Singapore, Singapore
SMD 1.5uF 25V Capacitor
59-293D155X9025B2TE3
SMD 1.5uF 25V Capacitor 59-293D155X9025B2TE3
1.5uF 25V Tantalum Capacitor, 1411 SMD, 10% Tol Product overview: 293D155X9025B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1.5uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D155X9025B2TE3 can be used for catalog matching and distributor lookup.

1.5uF 25V Tantalum Capacitor, 1411 SMD, 10% Tol Product overview: 293D155X9025B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1.5uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D155X9025B2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-1809-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1809-2-ND
Tantalum Capacitors 718-1809-2-ND
1.5µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 4.6Ohm

1.5µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 4.6Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1809-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1809-1-ND
Tantalum Capacitors 718-1809-1-ND
1.5µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 4.6Ohm

1.5µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 4.6Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1809-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1809-6-ND
Tantalum Capacitors 718-1809-6-ND
1.5µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 4.6Ohm

1.5µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 4.6Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 293D155X9025B2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D155X9025B2TE3
Capacitors - Tantalum Capacitors 293D155X9025B2TE3
CAP TANT 1.5UF 10% 25V 1411

CAP TANT 1.5UF 10% 25V 1411

Supplier's Site
Tantalum Capacitors - 293D155X9025B2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D155X9025B2TE3
Tantalum Capacitors 293D155X9025B2TE3
CAP TANT 1.5UF 10% 25V 1411

CAP TANT 1.5UF 10% 25V 1411

Supplier's Site Datasheet
Tantalum Capacitor, 1.5Uf 25V 4.6 Ohm 10%, 3528-21; Capacitance Vishay - 09K5977 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 1.5Uf 25V 4.6 Ohm 10%, 3528-21; Capacitance Vishay
09K5977
Tantalum Capacitor, 1.5Uf 25V 4.6 Ohm 10%, 3528-21; Capacitance Vishay 09K5977
TANTALUM CAPACITOR, 1.5UF 25V 4.6 OHM 10%, 3528-21; Capacitance:1.5µF; Voltage(DC):25V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:4.6ohm; Manufacturer Size Code:B; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 1.5UF 25V 4.6 OHM 10%, 3528-21; Capacitance:1.5µF; Voltage(DC):25V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:4.6ohm; Manufacturer Size Code:B; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 854909-293D155X9025B2TE3 59-293D155X9025B2TE3 718-1809-2-ND 718-1809-6-ND 293D155X9025B2TE3 293D155X9025B2TE3 09K5977
Product Name Tantalum Capacitors - 293D155X9025B2TE3 SMD 1.5uF 25V Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 1.5Uf 25V 4.6 Ohm 10%, 3528-21; Capacitance Vishay
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 1.5 microF 1.5 microF 1.5 microF 1.5 microF 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic - 101C653U050DB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers