Vishay Intertechnology, Inc. Tantalum Capacitors - 293D156X0025D2TE3 293D156X0025D2TE3

Description
Manufacturer: Vishay Win Source Part Number: 854910-293D156X0025D 2TE3 Series: TANTAMOUNT®, 293D Operating Temperature Range: -55°C ~ 125°C Features: Molded Tantalum Capacitors 2917 (7343 Metric) 800mOhm Package: 2917 (7343 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-293D156X0025D2TE 3DKR, 718-293D156X0025D2TE 3CT, 293D156X0025D2TE3-ND , 718-293D156X0025D2TE 3TR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 854910-293D156X0025D 2TE3 Series: TANTAMOUNT®, 293D Operating Temperature Range: -55°C ~ 125°C Features: Molded Tantalum Capacitors 2917 (7343 Metric) 800mOhm Package: 2917 (7343 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-293D156X0025D2TE 3DKR, 718-293D156X0025D2TE 3CT, 293D156X0025D2TE3-ND , 718-293D156X0025D2TE 3TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 293D156X0025D2TE3 - 854910-293D156X0025D2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 293D156X0025D2TE3
854910-293D156X0025D2TE3
Tantalum Capacitors - 293D156X0025D2TE3 854910-293D156X0025D2TE3
Manufacturer: Vishay Win Source Part Number: 854910-293D156X0025D 2TE3 Series: TANTAMOUNT®, 293D Operating Temperature Range: -55°C ~ 125°C Features: Molded Tantalum Capacitors 2917 (7343 Metric) 800mOhm Package: 2917 (7343 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-293D156X0025D2TE 3DKR, 718-293D156X0025D2TE 3CT, 293D156X0025D2TE3-ND , 718-293D156X0025D2TE 3TR

Manufacturer: Vishay
Win Source Part Number: 854910-293D156X0025D2TE3
Series: TANTAMOUNT®, 293D
Operating Temperature Range: -55°C ~ 125°C
Features: Molded Tantalum Capacitors 2917 (7343 Metric) 800mOhm
Package: 2917 (7343 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 718-293D156X0025D2TE3DKR, 718-293D156X0025D2TE3CT, 293D156X0025D2TE3-ND, 718-293D156X0025D2TE3TR

Buy Now Datasheet
Singapore, Singapore
SMD 15uF 25V Capacitor
59-293D156X0025D2TE3
SMD 15uF 25V Capacitor 59-293D156X0025D2TE3
Tantalum Capacitor 15uF 25V 800mR 125C SMD 7343 Product overview: 293D156X0025D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D156X0025D2TE3 can be used for catalog matching and distributor lookup.

Tantalum Capacitor 15uF 25V 800mR 125C SMD 7343 Product overview: 293D156X0025D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D156X0025D2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-293D156X0025D2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D156X0025D2TE3DKR-ND
Tantalum Capacitors 718-293D156X0025D2TE3DKR-ND
15µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 800mOhm

15µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 800mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-293D156X0025D2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D156X0025D2TE3TR-ND
Tantalum Capacitors 718-293D156X0025D2TE3TR-ND
15µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 800mOhm

15µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 800mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-293D156X0025D2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D156X0025D2TE3CT-ND
Tantalum Capacitors 718-293D156X0025D2TE3CT-ND
15µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 800mOhm

15µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 800mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 293D156X0025D2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D156X0025D2TE3
Capacitors - Tantalum Capacitors 293D156X0025D2TE3
CAP TANT 15UF 20% 25V 2917

CAP TANT 15UF 20% 25V 2917

Supplier's Site
Capacitor,15Uf,25Vdc,20-% Tol,20+% Tol Rohs Compliant Vishay - 09K6015 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,15Uf,25Vdc,20-% Tol,20+% Tol Rohs Compliant Vishay
09K6015
Capacitor,15Uf,25Vdc,20-% Tol,20+% Tol Rohs Compliant Vishay 09K6015
Capacitor,15uF,25VDC ,20-% Tol,20+% Tol RoHS Compliant: Yes

Capacitor,15uF,25VDC,20-% Tol,20+% Tol RoHS Compliant: Yes

Supplier's Site
Cap, 15Uf, 25V, Tant, Case D; Capacitance Vishay - 37AJ7774 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 15Uf, 25V, Tant, Case D; Capacitance Vishay
37AJ7774
Cap, 15Uf, 25V, Tant, Case D; Capacitance Vishay 37AJ7774
CAP, 15UF, 25V, TANT, CASE D; Capacitance:15µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.8ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:430mA; Qualification:- RoHS Compliant: Yes

CAP, 15UF, 25V, TANT, CASE D; Capacitance:15µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.8ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:430mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - 293D156X0025D2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D156X0025D2TE3
Tantalum Capacitors 293D156X0025D2TE3
CAP TANT 15UF 20% 25V 2917

CAP TANT 15UF 20% 25V 2917

Supplier's Site Datasheet
CAP TANT 15UF 25V 20% 2917 - 874-293D156X0025D2TE3 - Utmel Electronic Limited
Hong Kong, China
CAP TANT 15UF 25V 20% 2917
874-293D156X0025D2TE3
CAP TANT 15UF 25V 20% 2917 874-293D156X0025D2TE3
CAP TANT 15UF 25V 20% 2917

CAP TANT 15UF 25V 20% 2917

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 854910-293D156X0025D2TE3 59-293D156X0025D2TE3 718-293D156X0025D2TE3DKR-ND 718-293D156X0025D2TE3TR-ND 293D156X0025D2TE3 09K6015 37AJ7774 293D156X0025D2TE3 874-293D156X0025D2TE3
Product Name Tantalum Capacitors - 293D156X0025D2TE3 SMD 15uF 25V Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor,15Uf,25Vdc,20-% Tol,20+% Tol Rohs Compliant Vishay Cap, 15Uf, 25V, Tant, Case D; Capacitance Vishay Tantalum Capacitors CAP TANT 15UF 25V 20% 2917
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; 2917 (7343 Metric) Surface Mount Technology; Surface Mount
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-1973-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1171-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details