Vishay Intertechnology, Inc. SMD 0.22uF 50V Capacitor 293D224X9050B2TE3

Description
Tantalum Capacitor 0.22uF 50V 10% 12R SMD 125C Product overview: 293D224X9050B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.22uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.22uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D224X9050B2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Tantalum Capacitor 0.22uF 50V 10% 12R SMD 125C Product overview: 293D224X9050B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.22uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.22uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D224X9050B2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.22uF 50V Capacitor
59-293D224X9050B2TE3
SMD 0.22uF 50V Capacitor 59-293D224X9050B2TE3
Tantalum Capacitor 0.22uF 50V 10% 12R SMD 125C Product overview: 293D224X9050B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.22uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.22uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D224X9050B2TE3 can be used for catalog matching and distributor lookup.

Tantalum Capacitor 0.22uF 50V 10% 12R SMD 125C Product overview: 293D224X9050B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.22uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.22uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D224X9050B2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-293D224X9050B2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D224X9050B2TE3TR-ND
Tantalum Capacitors 718-293D224X9050B2TE3TR-ND
0.22µF Molded Tantalum Capacitors 50V 1411 (3528 Metric) 12Ohm

0.22µF Molded Tantalum Capacitors 50V 1411 (3528 Metric) 12Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D224X9050B2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D224X9050B2TE3CT-ND
Tantalum Capacitors 718-293D224X9050B2TE3CT-ND
0.22µF Molded Tantalum Capacitors 50V 1411 (3528 Metric) 12Ohm

0.22µF Molded Tantalum Capacitors 50V 1411 (3528 Metric) 12Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D224X9050B2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D224X9050B2TE3DKR-ND
Tantalum Capacitors 718-293D224X9050B2TE3DKR-ND
0.22µF Molded Tantalum Capacitors 50V 1411 (3528 Metric) 12Ohm

0.22µF Molded Tantalum Capacitors 50V 1411 (3528 Metric) 12Ohm

Buy Now Datasheet
Tantalum Capacitors - 293D224X9050B2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D224X9050B2TE3
Tantalum Capacitors 293D224X9050B2TE3
CAP TANT 0.22UF 10% 50V 1411

CAP TANT 0.22UF 10% 50V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D224X9050B2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D224X9050B2TE3
Capacitors - Tantalum Capacitors 293D224X9050B2TE3
CAP TANT 0.22UF 10% 50V 1411

CAP TANT 0.22UF 10% 50V 1411

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-293D224X9050B2TE3 718-293D224X9050B2TE3TR-ND 718-293D224X9050B2TE3DKR-ND 293D224X9050B2TE3 293D224X9050B2TE3
Product Name SMD 0.22uF 50V Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C304U016DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details