Vishay Intertechnology, Inc. SMD 15uF 25V 0.8 Ohm Capacitor 293D156X9025D8T

Description
Cap Tant Solid 15uF 25V D CASE 10% (7.3 X 4.3 X 2.8mm) Inward L SMD 7343-31 0.8 Ohm 125°C T/R Product overview: 293D156X9025D8T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 25V, 0.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 25V, 0.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D156X9025D8T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 15uF 25V D CASE 10% (7.3 X 4.3 X 2.8mm) Inward L SMD 7343-31 0.8 Ohm 125°C T/R Product overview: 293D156X9025D8T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 25V, 0.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 25V, 0.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D156X9025D8T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 15uF 25V 0.8 Ohm Capacitor
59-293D156X9025D8T
SMD 15uF 25V 0.8 Ohm Capacitor 59-293D156X9025D8T
Cap Tant Solid 15uF 25V D CASE 10% (7.3 X 4.3 X 2.8mm) Inward L SMD 7343-31 0.8 Ohm 125°C T/R Product overview: 293D156X9025D8T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 25V, 0.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 25V, 0.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D156X9025D8T can be used for catalog matching and distributor lookup.

Cap Tant Solid 15uF 25V D CASE 10% (7.3 X 4.3 X 2.8mm) Inward L SMD 7343-31 0.8 Ohm 125°C T/R Product overview: 293D156X9025D8T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 25V, 0.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 25V, 0.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D156X9025D8T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-293D156X9025D8TCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D156X9025D8TCT-ND
Tantalum Capacitors 718-293D156X9025D8TCT-ND
293D156X9025D8T

293D156X9025D8T

Buy Now Datasheet
Tantalum Capacitors - 718-293D156X9025D8TTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D156X9025D8TTR-ND
Tantalum Capacitors 718-293D156X9025D8TTR-ND
293D156X9025D8T

293D156X9025D8T

Buy Now Datasheet
Tantalum Capacitors - 718-293D156X9025D8TDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D156X9025D8TDKR-ND
Tantalum Capacitors 718-293D156X9025D8TDKR-ND
293D156X9025D8T

293D156X9025D8T

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number 59-293D156X9025D8T 718-293D156X9025D8TCT-ND 718-293D156X9025D8TDKR-ND
Product Name SMD 15uF 25V 0.8 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 1.50E7 microF
WVDC 25 volts
Applications General Purpose General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 226AVD050MER-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Aluminium Capacitors - 1701067 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details