Tantalum Capacitor SMD 100uF 16V 10%
Tantalum Capacitor SMD 100uF 16V 10%
Tantalum Capacitor SMD 100uF 16V 10%
100uF 16V Tantalum Capacitor, 600mR ESR, 125°C, SMD, 7343 Product overview: 293D107X9016E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D107X9016E2TE3
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 600mOhm
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 600mOhm
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 600mOhm
CAP TANT 100UF 10% 16V 2917
CAP TANT 100UF 10% 16V 2917
CAP TANT 100UF 10% 16V 2917
TANTALUM CAPACITOR, 100UF 16V 0.6 OHM 10%, 7343-43, FULL REEL; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.6ohm; Manufacturer Size Code:E; Product Length:7.3mm RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 100 F, 10%, 16 V, 2917 [7343 Metric] RoHS Compliant: Yes
CAP, 100UF, 16V, TANT, CASE E ROHS COMPLIANT: YES
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2525176P | 59-293D107X9016E2TE3 | 718-1023-6-ND | 718-1023-2-ND | 293D107X9016E2TE3 | 293D107X9016E2TE3 | 293D107X9016E2TE3 | 09K5906 | 47R4616 |
| Product Name | Tantalum Capacitors | SMD 100uF 16V Capacitor | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 100Uf 16V 0.6 Ohm 10%, 7343-43, Full Reel; Capacitance Vishay | Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 100 F, 10%, 16 V, 2917 [7343 Metric] Rohs Compliant Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | ||||
| Applications | Automotive | General Purpose | General Purpose | ||||||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | |||
| RoHS Compliant | Yes | Yes | Yes | Yes | |||||
| Electrolytic Capacitors | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | Tantalum | Tantalum |