Vishay Intertechnology, Inc. SMD 1.5uF 10V Capacitor 293D155X0010A2TE3

Description
1.5uF 10V Tantalum Capacitor, 1206 SMD, 8R ESR, 125C Product overview: 293D155X0010A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1.5uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D155X0010A2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.5uF 10V Tantalum Capacitor, 1206 SMD, 8R ESR, 125C Product overview: 293D155X0010A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1.5uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D155X0010A2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1.5uF 10V Capacitor
59-293D155X0010A2TE3
SMD 1.5uF 10V Capacitor 59-293D155X0010A2TE3
1.5uF 10V Tantalum Capacitor, 1206 SMD, 8R ESR, 125C Product overview: 293D155X0010A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1.5uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D155X0010A2TE3 can be used for catalog matching and distributor lookup.

1.5uF 10V Tantalum Capacitor, 1206 SMD, 8R ESR, 125C Product overview: 293D155X0010A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1.5uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D155X0010A2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-293D155X0010A2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D155X0010A2TE3TR-ND
Tantalum Capacitors 718-293D155X0010A2TE3TR-ND
1.5µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 8Ohm

1.5µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 8Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D155X0010A2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D155X0010A2TE3CT-ND
Tantalum Capacitors 718-293D155X0010A2TE3CT-ND
1.5µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 8Ohm

1.5µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 8Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D155X0010A2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D155X0010A2TE3DKR-ND
Tantalum Capacitors 718-293D155X0010A2TE3DKR-ND
1.5µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 8Ohm

1.5µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 8Ohm

Buy Now Datasheet
Tantalum Capacitors - 293D155X0010A2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D155X0010A2TE3
Tantalum Capacitors 293D155X0010A2TE3
CAP TANT 1.5UF 20% 10V 1206

CAP TANT 1.5UF 20% 10V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D155X0010A2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D155X0010A2TE3
Capacitors - Tantalum Capacitors 293D155X0010A2TE3
CAP TANT 1.5UF 20% 10V 1206

CAP TANT 1.5UF 20% 10V 1206

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-293D155X0010A2TE3 718-293D155X0010A2TE3TR-ND 718-293D155X0010A2TE3DKR-ND 293D155X0010A2TE3 293D155X0010A2TE3
Product Name SMD 1.5uF 10V Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 1.5 microF 1.5 microF 1.5 microF 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101333U075DC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1701144 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details